Bosch logo

Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50395
Info modified on:
09 Jan 2024, 08:27:16
Long product name Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s):

Formwork and installation drill bit, 18 x 400mm

Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s):

- Suitable for formwork, interior fitting work, plumbing, heating, electrical installation, also for metals, e.g. sandwich material with steel, aluminium or profile sheeting, wood, plasterboard, light building materials, insulation
- Can be used in all drills with 13 mm chuck
- HSS twist drill bit with long shank, drill bit tip with chisel edge 118°, manufactured to DIN 7490
- Drill bit meets the safety standards of the “Berufsgenossenschaft Holz” (German Timber Trade Association)
- Drill bit colour: black, polished
- Note: Only drill with rotary function, without impact

Short summary description Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s):

Bosch 2 608 596 340, Drill, Twist drill bit, 1,8 cm, 400 mm, Profile, Sandwich material, 1 cm

Long summary description Bosch 2 608 596 340 drill bit Twist drill bit 1 pc(s):

Bosch 2 608 596 340. Proper use: Drill, Drill bit type: Twist drill bit, Drill bit diameter: 1,8 cm. Number of drill bits: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.