Plieger 7340566 central heating radiator Grey, Pearl Double panel, double convector (Type 22) Design radiator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8044
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Plieger 7340566 central heating radiator Grey, Pearl Double panel, double convector (Type 22) Design radiator:

Plieger 7340566, Grey, Pearl, Double panel, double convector (Type 22), Design radiator, Horizontal, CE, 948 W

Long summary description Plieger 7340566 central heating radiator Grey, Pearl Double panel, double convector (Type 22) Design radiator:

Plieger 7340566. Product colour: Grey, Pearl, Type: Double panel, double convector (Type 22), Product type: Design radiator. Heating capacity in watts: 948 W, Radiator connection: Side, Connecting thread type: G 1/2. Length: 600 mm, Height: 600 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.