location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS3617RPxs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS3617RPXS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174722228 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business NAS Rack (3U) Black
  • - DiskStation Manager
  • - Number of storage drives supported: 12 HDD & SSD
  • - Intel® Xeon® D D-1521 2,4 GHz
  • - 8 DDR4
  • - Ethernet LAN iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: iSCSI LUN 500 W
Long product name Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521 :
The long product name of Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon D-1531, 8 GB DDR4, 2.5/3.5" SATA, LAN, DiskStation Manager
More>>>
Short summary description Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521:
This short summary of the Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521 data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS3617RPxs, NAS, Rack (3U), Intel® Xeon® D, D-1521, Black

Long summary description Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521:
This is an auto-generated long summary of Synology RackStation RS3617RPxs NAS Rack (3U) Ethernet LAN Black D-1521 based on the first three specs of the first five spec groups.

Synology RackStation RS3617RPxs. Installed storage drive type: HDD, Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA. Processor family: Intel® Xeon® D, Processor manufacturer: Intel, Processor model: D-1521. Internal memory: 8 GB, Internal memory type: DDR4. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS, AFP, NFS, FTP, WebDA. Chassis type: Rack (3U), Cooling type: Active, Product colour: Black

Country Distributor
Nederland 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 2 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)