location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A001-00236400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A001-00236400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783149620
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 45 W Input voltage: 100 - 240 V Input frequency: 50 - 60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Brand compatibility: ASUS
  • - 1 pc(s)
  • - Black
Long product name ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black :
The long product name of ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Asus ADAPTER 45W 19V 2PIN 4PHI EU TYPE
More>>>
ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black:
The official description of ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ADAPTER 45W19V 2P(4PHI) EU TYPE

Short summary description ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black:
This short summary of the ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 0A001-00236400, Laptop, Indoor, 100 - 240 V, 50 - 60 Hz, 45 W, 19 V

Long summary description ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black:
This is an auto-generated long summary of ASUS 0A001-00236400 power adapter/inverter Indoor 45 W Black based on the first three specs of the first five spec groups.

ASUS 0A001-00236400. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Quantity per pack: 1 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Input frequency *
50 - 60 Hz
Output power *
45 W
Output voltage *
19 V
Output current
2,37 A
Brand compatibility
ASUS
Features
Compatibility
E402BA UX330CA UX560UA T304UA TP501UA X302UA X542BA X441SC UX305LA UX330UA X441UR X442UA X456UA X405UA X302LA X540UP UX305UA UX360CA X542UA X441NC UX360UA UX410UA X541SC X540SC TP301UA X541NC UX310UA X441UV X441UA X510UA X540YA UX305CA X541UJ X556UA UX430UA UX305FA X541UV X540LJ X540LA X541UA
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)