Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 x 15
- - 100 sheets
- - Orange
Long product name Hama Rustico photo album Orange 100 sheets 10 x 15
:
"Rustico" Memo Album, for 200 photos with a size of 10x15 cm, orange
The long product name of Hama Rustico photo album Orange 100 sheets 10 x 15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
"Rustico" Memo Album, for 200 photos with a size of 10x15 cm, orange
More>>>
Short summary description Hama Rustico photo album Orange 100 sheets 10 x 15:
This short summary of the Hama Rustico photo album Orange 100 sheets 10 x 15 data-sheet is auto-generated and uses the product title and the first six key specs.
Hama Rustico, Orange, 100 sheets, 10 x 15, 200 sheets, 225 mm, 225 mm
Long summary description Hama Rustico photo album Orange 100 sheets 10 x 15:
This is an auto-generated long summary of Hama Rustico photo album Orange 100 sheets 10 x 15 based on the first three specs of the first five spec groups.
Hama Rustico. Product colour: Orange, Maximum capacity: 100 sheets, Media size (1 slide): 10 x 15. Width: 225 mm, Height: 225 mm