location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSL 2814-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSL2814-20
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:07:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 250 L Silver
  • - 250 L LED
  • - 21 L Top-placed 2 kg/24h 4*
  • - Reversible doors
  • - SN-T
  • - 40 dB
  • - 178 kWh
More>>>
Short summary description Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver:
This short summary of the Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr KSL 2814-20, 250 L, Freestanding, 40 dB, SN-T, 2 kg/24h, Silver

Long summary description Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver:
This is an auto-generated long summary of Liebherr KSL 2814-20 combi-fridge Freestanding 250 L Silver based on the first three specs of the first five spec groups.

Liebherr KSL 2814-20. Appliance placement: Freestanding, Product colour: Silver, Door hinge: Right. Total net capacity: 250 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 250 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 21 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 178 kWh, AC input voltage: 220 - 240 V, Current: 0,8 A