location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Bluetooth Speaker 400 Mono portable speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Speaker 400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X0N08AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899733080 show
Category:
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable & Party Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2022 20:39:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2019
Product end of life date
Warranty: 2-year HP Commercial Guarantee
Long product name HP Bluetooth Speaker 400 Mono portable speaker Black :
The long product name of HP Bluetooth Speaker 400 Mono portable speaker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Speaker 400
More>>>
HP Bluetooth Speaker 400 Mono portable speaker Black:
The official description of HP Bluetooth Speaker 400 Mono portable speaker Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Splash resistant
Helps protect your speaker against splashes, perfect for when you’re on the beach, at the dock, or relaxing by the pool.

High-quality audio
Enjoy rich stereo sound, perfectly suited for outdoor use.

Short summary description HP Bluetooth Speaker 400 Mono portable speaker Black:
This short summary of the HP Bluetooth Speaker 400 Mono portable speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Bluetooth Speaker 400, 1.0 channels, Wireless, Mono portable speaker, Black, Tablet / Smartphone, Android, iOS

Long summary description HP Bluetooth Speaker 400 Mono portable speaker Black:
This is an auto-generated long summary of HP Bluetooth Speaker 400 Mono portable speaker Black based on the first three specs of the first five spec groups.

HP Bluetooth Speaker 400. Audio output channels: 1.0 channels. Connectivity technology: Wireless. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Tablet / Smartphone, Mobile operating systems supported: Android, iOS, Windows operating systems supported: Windows 8. Weight: 270 g, Width: 170 mm, Depth: 55 mm

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Design
Product type *
Mono portable speaker
Product colour *
Black
Performance
Recommended usage *
Tablet / Smartphone
Mobile operating systems supported
Android, iOS
Performance
Windows operating systems supported
Windows 8
Weight & dimensions
Width
170 mm
Depth
55 mm
Height
47 mm
Weight *
270 g
Packaging data
Package width
205 mm
Package depth
107 mm
Package height
81 mm
Package weight
432 g
Logistics data
Country of origin
China
Country Distributor
España 2 distributor(s)