location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q616
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:Q6160M14ABNL
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:23:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 29,5 cm (11.6") 1920 x 1080 pixels IPS
  • - Intel® Core™ m5 m5-6Y54 1,1 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - 4G Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium Polymer (LiPo) 39 Wh 10,4 h
  • - Windows 10 Pro
Long product name Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core m5-6Y54 (4M Cache, 1.1 GHz), 4GB LPDDR3 1600MHz, 256GB SSD, 11.6" FHD IPS Dual digitizer 1920 x 1080, LTE, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit
More>>>
Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Tablet STYLISTIC Q616 is a 2 in 1 that provides the perfect balance of mobility and performance. It is designed to support go-anywhere lifestyles with a fanless, compact design and a toughened glass that protects the 29.5 cm (11.6-inch) anti-glare display on hectic days. Flexible input options like keyboard, pen and touch enable you to handle your business routines most efficiently, the way you prefer. Because productivity is key, a keyboard can easily be attached for straightforward writing. The Intel® Core™ M platform, a full-day battery runtime and optional 4G/LTE ensure performance and connectivity, at any time and in any place. While enterprise-grade security options keep data safe. A cradle enhances usability and comfortable working at the desk.

Short summary description Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC Q616, 29,5 cm (11.6"), 1920 x 1080 pixels, 256 GB, 4 GB, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Fujitsu STYLISTIC Q616 4G Intel® Core™ m5 LTE 256 GB 29,5 cm (11.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC Q616. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1,1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y54. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 753 g. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1920 x 1080 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
300 cd/m²
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ m5
Processor generation
6th gen Intel® Core™ m5
Processor model *
m5-6Y54
Processor cores
2
Processor threads
4
Processor boost frequency
2,7 GHz
Processor frequency *
1,1 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Bus type
OPI
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR2EM
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
20 X 16.5 mm
Processor series
Intel Core m5-6Y Series
Stepping
D1
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4,5 W
Thermal Monitoring Technologies
Yes
PCI Express configurations
1x2+2x1, 2x2, 1x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
1600 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 515
Maximum graphics card memory
16 MB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Audio system
Realtek ALC255
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Auto focus
Yes
Flash type
LED
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Mobile network generation
4G
Mobile network connection *
Yes
4G standard
LTE
Bluetooth
Yes
Bluetooth version
4.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Micro HDMI ports quantity
1
Microphone in
Yes
Combo headphone/mic port
Yes
Headphone out
No
DC-in jack
Yes
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
Performance
Assisted GPS (A-GPS) *
Yes
Password protection type
BIOS, HDD, SSD, Supervisor, User
Ambient light sensor
Yes
Gyroscope
Yes
Electronic compass
Yes
Magnetometer
Yes
Trusted Platform Module (TPM)
Yes
Position location *
Yes
Security
Fingerprint reader
Yes
Password protection
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Built-in Visuals Technology
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1,00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
39 Wh
Number of battery cells
3
Battery recharge time
2 h
Battery life (max)
10,4 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
AC adapter output current
3,42 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
294,8 mm
Depth
192,4 mm
Height
11,9 mm
Weight
753 g
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Cables included
AC
Docking station included
Yes
Warranty card
Yes
Certificates
Compliance certificates
RoHS
Certification
EN 60950, GS, CE!, EPEAT Gold, WEEE
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Other features
Processor socket
BGA 1515
Processor ARK ID
88202