location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SatinSoft HP6521/20 epilator White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SatinSoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6521/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6521/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103585817
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HP6521/20 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SatinSoft HP6521/20 epilator White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wet & Dry
  • - Washable
  • - White
Long product name Philips SatinSoft HP6521/20 epilator White :
The long product name of Philips SatinSoft HP6521/20 epilator White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epilator, SkinCare system, Wet & Dry
More>>>
Philips SatinSoft HP6521/20 epilator White:
The official description of Philips SatinSoft HP6521/20 epilator White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epilator with Skin Perfect system
Philips SatinSoft epilator with skin care system protects the skin against pulling and maximises hygiene. Wet&Dry, for a comfortable use during your shower routine. Includes a sensitive area cap.

Beautiful skin
• Exfoliation brush to reveal even more radiant skin.
• Vibrating massage bar stimulates your skin

Smooth skin
• Gentle tweezing discs remove hair without pulling skin

Comfortable epilation
• Wet & Dry for use in and out of the shower
• Choose the right speed according to your needs
• Fully washable epilation head for optimal hygiene

Sensitive area solutions
• Sensitive area cap for delicate skin

Short summary description Philips SatinSoft HP6521/20 epilator White:
This short summary of the Philips SatinSoft HP6521/20 epilator White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SatinSoft HP6521/20, White, 21 discs

Long summary description Philips SatinSoft HP6521/20 epilator White:
This is an auto-generated long summary of Philips SatinSoft HP6521/20 epilator White based on the first three specs of the first five spec groups.

Philips SatinSoft HP6521/20. Product colour: White, Number of discs: 21 discs

Features
Washable *
Yes
Product colour *
White
Wet & Dry *
Yes
Number of speeds
2
Massage function
Yes
Number of catching points
20
Number of discs
21 discs
Packaging content
Cleaning brush
Yes
Sensitive area cap
Yes
Storage pouch
Yes
Technical details
Pulling actions/second speed 1
666
Pulling actions/second speed 2
733
Voltage
3.6 V