location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60021
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163596
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:36:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black :
The long product name of ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB type-C/VGA, 2048 x 1152@60 Hz
More>>>
ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black:
The official description of ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Function
This adapter connects a USB Type-C Alternate Mode enabled device to a VGA port, so that you can connect your Notebook/PC to a monitor or projector for presentation or entertainment.

Understood without a problem
Should the old VGA standard be still used at all? USB Type-C is the future of the USB connector and suitable for PCs, laptops and mobile devices alike. This adapter furthers understanding between the generations meaning the video signal from USB Type-C is converted to VGA.

The new
The USB Type-C connector with its high data bandwidth can easily transfer video resolutions up to 2048x1152@60Hz, provided the host device supports the "Alternate Mode" (with DisplayPort Video Support).

The tried and trusted
Old but still spry, this could apply to VGA. But it's not that outdated after all. It was very successful in its long years of business and still provides resolutions up to 2048x1152@60Hz.

Short summary description ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black:
This short summary of the ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX 60021, 2048 x 1152 pixels

Long summary description ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black:
This is an auto-generated long summary of ICY BOX 60021 USB graphics adapter 2048 x 1152 pixels Black based on the first three specs of the first five spec groups.

ICY BOX 60021. Maximum resolution: 2048 x 1152 pixels. Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 26 mm, Depth: 15 mm, Height: 70 mm. Package width: 380 mm, Package depth: 235 mm, Package height: 390 mm. Quantity per pack: 1 pc(s)

Performance
Maximum resolution
2048 x 1152 pixels
LED indicators
No
Design
Product colour
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Weight & dimensions
Width
26 mm
Depth
15 mm
Height
70 mm
Weight
28 g
Packaging data
Package width
380 mm
Package depth
235 mm
Package height
390 mm
Package weight
66 g
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Logistics data
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)