location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protection Box 1 Tel@ FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB1TF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3553340667077 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 13:20:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computers, NAS, peripherals
  • - TV, Video, Hi-Fi equipment, Home cinema, etc
  • - Internet gateways
  • - Gaming console
  • - Household goods, etc
Warranty: 2 years
Long product name Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V :
The long product name of Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protection Box 1 Tel@ FR
More>>>
Short summary description Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V:
This short summary of the Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton PB1TF, 1 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 16 A, 4000 W

Long summary description Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V:
This is an auto-generated long summary of Eaton PB1TF surge protector Black, White 1 AC outlet(s) 220 - 250 V based on the first three specs of the first five spec groups.

Eaton PB1TF. AC outlets quantity: 1 AC outlet(s), AC outlet types: Type E, Nominal input voltage: 220 - 250 V. Product colour: Black, White, Response time: 0,000001 ms. Weight: 124 g, Width: 55 mm, Depth: 98 mm. Certification: CE / EAC / CM

Brand Image Product code Product Stock Price from
Eaton

Eaton PB6TUF surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6TUF Protection Box 6 Tel@ USB FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6D surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6D Protection Box 6 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6F surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6F Protection Box 6 FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 FR-B Black 5 AC outlet(s) 220-250 V
(show image)
66932 Protection Box 5 FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB1D surge protector Black, White 1 AC outlet(s) 220 - 250 V
(show image)
PB1D Protection Box 1 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Protection Box 5 Tel@ FR-B Silver 5 AC outlet(s) 220-250 V
(show image)
66933 Protection Box 5 Tel@ FR-B 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB6TUD surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6TUD Protection Box 6 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB1TD surge protector Black, White 1 AC outlet(s) 220 - 250 V
(show image)
PB1TD Protection Box 1 Tel@ DIN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton PB1F surge protector Black, White 1 AC outlet(s) 220 - 250 V
(show image)
PB1F Protection Box 1 FR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)