location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Anti-Shatter Glass Screen Protector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W8W94AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899651247 show
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 13:52:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear screen protector 15,1 cm (5.96") HP
  • - Scratch resistant
  • - 9H
  • - 1 pc(s)
Long product name HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s) :
The long product name of HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Anti-Shatter Glass Screen Protector (1-pack)
More>>>
HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s):
The official description of HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your HP Elite x3 screen during the most rough-and-tumble of days with the HP Elite x3 Anti-Shatter Glass Screen Protector, which delivers maximum screen protection up to 9H hardness while retaining all of your touchscreen interactivity.

Muss-free protection.
Get the added functionality of a protector that also resists fingerprints, scratches, and smudges and helps protect your HP Elite x3’s screen from scratches and nicks.

Reusable design.
Use and remove as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.

An exact fit for your HP Elite x3.
No cutting or resizing is required, and the rounded-edge screen leaves access open for your camera, speakers, and inputs.

World-class support.
Rest easy with a one-year limited warranty.

Short summary description HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s):
This short summary of the HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack), Clear screen protector, 15,1 cm (5.96"), 9H, 1 pc(s)

Long summary description HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s):
This is an auto-generated long summary of HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack) Clear screen protector 1 pc(s) based on the first three specs of the first five spec groups.

HP Elite x3 Anti-Shatter Glass Screen Protector (1-pack). Screen protector type: Clear screen protector, Maximum screen size: 15,1 cm (5.96"), Hardness: 9H, Light transmission: 92%, Brand compatibility: HP, Compatibility: Elite x3. Quantity per pack: 1 pc(s)

Flexible functionality

Get a protector that resists fingerprints and smudges and helps protect your HP Elite x3’s screen from scratches and nicks.

Reusable design

Use and remove as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.

An exact fit for your HP Elite x3.

No cutting or resizing is required, and the rounded-edge screen leaves access open for your camera, speakers, and inputs.

World-class support

Rest easy with a one-year limited warranty.

Features
Screen protector type *
Clear screen protector
Brand compatibility *
HP
Compatibility
Elite x3
Maximum screen size
15,1 cm (5.96")
Protection features
Scratch resistant
Features
Hardness
9H
Light transmission
92%
Packaging content
Quantity per pack *
1 pc(s)
Other features
Display size (HxV)
142,28 x 78,66 mm
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)