location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Passive stylus pen 12 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Passive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8Z60AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899132715 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Passive stylus pen 12 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Mobile phone/Smartphone
  • - Brand compatibility: HP
  • - Black Aluminium
Long product name HP Elite x3 Passive stylus pen 12 g Black :
The long product name of HP Elite x3 Passive stylus pen 12 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite x3 Passive Stylus
More>>>
HP Elite x3 Passive stylus pen 12 g Black:
The official description of HP Elite x3 Passive stylus pen 12 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your HP Elite x3’s productivity with the HP Elite x3 Passive Stylus, which allows you to write naturally on the screen and navigate touchscreen activities.

Write or tap
Use the two-sided stylus to write onscreen, or interact with your virtual keyboard and touch applications. The top foam tip mimics your fingertip, and the 2 mm bottom tip helps ensure accurate, smooth handwriting.

Take it with you
Get the added flexibility of a filter that resists scratches, fingerprints, and smudges and helps protect your HP Elite x3 screen from scratches and nicks.

World-class support
Rest easy with a one-year limited warranty.

Short summary description HP Elite x3 Passive stylus pen 12 g Black:
This short summary of the HP Elite x3 Passive stylus pen 12 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Passive, Mobile phone/Smartphone, HP, Black, Elite x3, Aluminium, Cylinder

Long summary description HP Elite x3 Passive stylus pen 12 g Black:
This is an auto-generated long summary of HP Elite x3 Passive stylus pen 12 g Black based on the first three specs of the first five spec groups.

HP Elite x3 Passive. Device compatibility: Mobile phone/Smartphone, Brand compatibility: HP, Product colour: Black. Weight: 12 g, Width: 9,5 mm, Depth: 9,5 mm

Features
Device compatibility *
Mobile phone/Smartphone
Brand compatibility *
HP
Compatibility
Elite x3
Product colour *
Black
Housing material
Aluminium
Shape
Cylinder
Features
Number of tips
2
Weight & dimensions
Weight
12 g
Width
9,5 mm
Depth
9,5 mm
Height
137,9 mm