location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-91304

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-91304
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-091304 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417768913041
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2018 08:47:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech 80-91304:
This short summary of the VTech 80-91304 data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-91304, Boy/Girl, Dutch, White, CE, 110 g, 45 mm

Long summary description VTech 80-91304:
This is an auto-generated long summary of VTech 80-91304 based on the first three specs of the first five spec groups.

VTech 80-91304. Recommended gender: Boy/Girl, Language version: Dutch, Product colour: White. Weight: 110 g. Package width: 45 mm, Package depth: 145 mm, Package height: 210 mm

Features
Recommended gender *
Boy/Girl
Language version
Dutch
Product colour
White
Certification
CE
Weight & dimensions
Weight
110 g
Packaging content
Batteries included
No
Packaging data
Package width
45 mm
Package depth
145 mm
Package height
210 mm
Package weight
200 g
Power
Batteries required
No
Brand Image Product code Product Stock Price from
VTech Adapter duo 2.0 VTech Adapter duo 2.0
(show image)
80-002181 Adapter duo 2.0
VTech Storio Game Frozen VTech Storio Game Frozen
(show image)
80-274523 Game Frozen
VTech Storio Game Paw Patrol VTech Storio Game Paw Patrol
(show image)
80-274123 Game Paw Patrol
VTech Storio 80-218459 children's tablet accessory VTech Storio 80-218459 children's tablet accessory
(show image)
80-218459 80-218459
VTech Storio 80-218559 children's tablet accessory VTech Storio 80-218559 children's tablet accessory
(show image)
80-218559 80-218559
VTech Storio 80-200859 children's tablet accessory VTech Storio 80-200859 children's tablet accessory
(show image)
80-200859 80-200859
VTech Storio 80-200849 children's tablet accessory VTech Storio 80-200849 children's tablet accessory
(show image)
80-200849 80-200849