Creative Labs logo

Creative Labs TravelDock 900 White

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20426
Info modified on:
22 Apr 2019, 09:50:48
Warranty:
2-year limited hardware
Long product name Creative Labs TravelDock 900 White:

TravelDock 900 - Portable speakers with style and performance.

Short summary description Creative Labs TravelDock 900 White:

Creative Labs TravelDock 900, 1.0 channels, Neotitanium, 150Hz ~20kHz, 80 dB, White, AAA

Long summary description Creative Labs TravelDock 900 White:

Creative Labs TravelDock 900. Audio output channels: 1.0 channels, Magnet type: Neotitanium. Frequency range: 150Hz ~20kHz, Signal-to-Noise Ratio (SNR): 80 dB. Product colour: White. Battery type: AAA, Battery technology: Alkaline, Battery life (max): 32 h. Weight: 258 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.