location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Helix Sentinel Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Helix Sentinel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027611 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988223673 show
Category: Camera Drones Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Air Hogs Helix Sentinel Black, Red, White:
This short summary of the Air Hogs Helix Sentinel Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Helix Sentinel, Black, Red, White

Long summary description Air Hogs Helix Sentinel Black, Red, White:
This is an auto-generated long summary of Air Hogs Helix Sentinel Black, Red, White based on the first three specs of the first five spec groups.

Air Hogs Helix Sentinel. Product colour: Black, Red, White

Design
Product colour *
Black, Red, White
Camera
Streaming capability
Yes
Battery
Number of batteries supported
4
Compatible battery sizes
AA
Packaging data
Package width
585 mm
Package depth
115 mm
Package height
381 mm
Packaging content
Batteries included
No
Transmitter
Yes
Head mounted display included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
Helix Race Quadcopter Black, Grey, Red Helix Race Quadcopter Black, Grey, Red
(show image)
6027618 Helix Race