location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP620
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965944356 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:38:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Warranty: 300 months
Long product name Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP) :
The long product name of Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6 U/UTP Network Cable 20m, Grey
More>>>
Short summary description Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP):
This short summary of the Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP620, 20 m, Cat6, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP620 networking cable Grey 20 m Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP620. Cable length: 20 m, Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Grey

Brand Image Product code Product Stock Price from
Deltaco

Deltaco TP-620 networking cable Grey 20 m Cat6
(show image)
TP-620H TP-620 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620W networking cable White 20 m Cat6 U/UTP (UTP)
(show image)
UTP620W UTP620W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP650 networking cable Grey 50 m Cat6 U/UTP (UTP)
(show image)
UTP650 UTP650 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP640 networking cable Grey 40 m Cat6 U/UTP (UTP)
(show image)
UTP640 UTP640 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP604 networking cable Grey 4 m Cat6 U/UTP (UTP)
(show image)
UTP604 UTP604 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620B networking cable Blue 20 m Cat6 U/UTP (UTP)
(show image)
UTP620B UTP620B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620Y networking cable Yellow 20 m Cat6 U/UTP (UTP)
(show image)
UTP620Y UTP620Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620R networking cable Red 20 m Cat6 U/UTP (UTP)
(show image)
UTP620R UTP620R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620S networking cable Black 20 m Cat6 U/UTP (UTP)
(show image)
UTP620S UTP620S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP620O networking cable Orange 20 m Cat6 U/UTP (UTP)
(show image)
UTP620O UTP620O 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)