location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U261-001-BT4 Mini Bluetooth 4.0 (Class 1) USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U261-001-BT4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193452 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:21:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compliant with Bluetooth 4.0 LE+EDR Class 1
  • - Wireless range up to 164 ft. (50 m)
  • - Connects up to 7 devices simultaneously
  • - Data transfer rates up to 3 Mbps
  • - Backward compatible with previous Bluetooth versions
Warranty: 3-year limited
Long product name Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 :
The long product name of Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Bluetooth 4.0 (Class 1) USB Adapter
More>>>
Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0:
The official description of Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U261-001-BT4 Mini Bluetooth 4.0 (Class 1) USB Adapter connects to your computer or laptop’s USB port to provide instant Bluetooth wireless capability. Ideal for wireless communication with Bluetooth 4.0-enabled smartphones, tablets, keyboards, mice, headsets and printers, this low-profile device protrudes less than 3/16 of an inch (5 mm) from the USB port, so it can remain connected while your laptop is inside a sleeve, briefcase or backpack.

The U261-001-BT4 has a wireless range of 164 feet (50 meters) and supports data transfer rates up to 3 Mbps. You can connect up to seven Bluetooth devices at the same time. It requires very little power to function, and its built-in security ensures your pairing, encryption and authentication remains private. It’s also backward compatible with previous Bluetooth versions. Just plug the U261-001-BT4 into your Windows® or Linux computer or laptop, and the driver automatically installs.

Short summary description Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0:
This short summary of the Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U261-001-BT4, USB Type-A, USB 2.0, Black, Metallic, China, 4 g, 99,1 mm

Long summary description Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0:
This is an auto-generated long summary of Tripp Lite U261-001-BT4 interface cards/adapter USB 2.0 based on the first three specs of the first five spec groups.

Tripp Lite U261-001-BT4. Host interface: USB Type-A, Output interface: USB 2.0. Product colour: Black, Metallic, Country of origin: China. Weight: 4 g. Package width: 99,1 mm, Package depth: 111,8 mm, Package height: 20,1 mm. Quantity per master (outer) case: 50 pc(s), Master (outer) case width: 213,4 mm, Master (outer) case length: 261,6 mm

Ports & interfaces
Host interface *
USB Type-A
Output interface *
USB 2.0
Bluetooth version
4.0
USB 2.0 ports quantity
2
Design
Internal *
No
Product colour
Black, Metallic
Easy to install
Yes
Country of origin
China
Features
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332193459
Compliance certificates
RoHS
Weight & dimensions
Weight
4 g
Packaging data
Manual
Yes
Package width
99,1 mm
Package depth
111,8 mm
Package height
20,1 mm
Package weight
50 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
50 pc(s)
Master (outer) case width
213,4 mm
Master (outer) case length
261,6 mm
Master (outer) case height
175,3 mm
Master (outer) case weight
1,63 kg
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)