location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust HS-0800 Headphones Wired Head-band Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-0800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14454
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust HS-0800 Headphones Wired Head-band Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Blue Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω
Long product name Trust HS-0800 Headphones Wired Head-band Black, Blue :
The long product name of Trust HS-0800 Headphones Wired Head-band Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headphone HS-0800
More>>>
Trust HS-0800 Headphones Wired Head-band Black, Blue:
The official description of Trust HS-0800 Headphones Wired Head-band Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Stereo headphone with very rich sound, for use with all audio devices with a 3.5 mm or dual male cinch output
-Extensive frequency range for crystal clear reproduction of audio (low bass and high treble)
-Special converter cable included for gaming consoles, for example: Playstation 2, X-box and Gamecube
-Volume controller integrated in cable
-Soft ear pads and headband for comfortable fit

Short summary description Trust HS-0800 Headphones Wired Head-band Black, Blue:
This short summary of the Trust HS-0800 Headphones Wired Head-band Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Trust HS-0800, Wired, 20 - 20000 Hz, 378 g, Headphones, Black, Blue

Long summary description Trust HS-0800 Headphones Wired Head-band Black, Blue:
This is an auto-generated long summary of Trust HS-0800 Headphones Wired Head-band Black, Blue based on the first three specs of the first five spec groups.

Trust HS-0800. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2,5 m. Weight: 378 g. Product colour: Black, Blue

Performance
Product type *
Headphones
Wearing style *
Head-band
Product colour *
Black, Blue
Cable length
2,5 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Weight & dimensions
Weight
378 g
Other features
Dimensions (WxDxH)
150 x 50 x 180 mm
Connector(s)
3.5mm
Brand Image Product code Product Stock Price from
Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver Trust MultiColour Headset HS-2250 Headphones Wired Black, Silver
(show image)
14880 MultiColour Headset HS-2250 0.00
(excl. VAT)
0 (incl. VAT)
Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver Trust Noise Cancelling Headphones HS-0600p Wired Music Black, Silver
(show image)
14836 Noise Cancelling Headphones HS-0600p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Portable Gamer Earphone HS-0210p Headphones Wired Black Trust Portable Gamer Earphone HS-0210p Headphones Wired Black
(show image)
14585 Portable Gamer Earphone HS-0210p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Gamer Headphone HS-0410p Headphones Wired Music Trust Gamer Headphone HS-0410p Headphones Wired Music
(show image)
14602 Gamer Headphone HS-0410p 0.00
(excl. VAT)
0 (incl. VAT)