location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP1600 Bubble Jet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9989A006 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI :
The long product name of Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP1600 Bubble Jet 19ppm USB 4800x1200dpi
More>>>
Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI:
The official description of Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This affordable printer produces photo lab quality borderless prints up to an A4 size. Print long-lasting colour photos, web pages and documents with speed, ease and efficiency.

Photo lab print quality
Canon's FINE Cartridges with 2pl ink droplets deliver a 4800* x 1200dpi print resolution. Benefit from detailed and vibrant colour output for all your photos.

Long-lasting prints
Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos.

Fast borderless photo printing
Print a photo lab quality 10 x 15cm borderless photo in approximately 70 seconds in Standard mode. Enjoy fast borderless photo printing on a range of sizes right up to A4.

Easy-to-use software
Make the most of Canon's range of easy-to-use and versatile software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint software. Get perfect web printouts without the loss of page edges using Easy-WebPrint.

Compact and stylish
The PIXMA iP1600 is compact and stylish thanks to an ingenious design utilising advanced FINE cartridges that take up less space.

Short summary description Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP1600 Bubble Jet, Colour, 4800 x 1200 DPI, 19 ppm

Long summary description Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP1600 Bubble Jet. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 19 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Print speed (colour, normal quality, A4/US Letter)
7,8 ppm
Time to first page (colour, normal)
35 s
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Media size (tray 1)
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm)
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
44 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows: Microsoft Windows XP, Windows 2000, Windows Me, Windows 98 Mac: Mac OS X v10.2.1 +
Minimum system requirements
PC: USB, CD-ROM, 370MB HDD Mac: USB, 350MB HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
435 mm
Depth
249 mm
Height
165 mm
Weight
2,9 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
435 x 249 x 165 mm
Print technology
Inkjet
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Power requirements
AC 100-240V 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:10:10
Uk has collected 7 expert reviews for Canon PIXMA iP1600 Bubble Jet inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 07:01:24
The Canon Pixma iP1600 will appeal to anyone on a tight budget. It comes in a neat little package and is simple to use, but this no-frills printer sacrifices several features wed expect to see even in a low-cost inkjets. Most obviously, the iP1600 lac...
Good Inexpensive, Fast printing speed...
Bad Poor text quality, low quality colour printing. The Final Word This simple, inexpensive, and compact home printer is adequate for everyday printing tasks, but its print quality could be better.
Bottom line This simple, inexpensive, and compact home printer is adequate for everyday printing tasks, but its print quality could be better.
50%
Brand Image Product code Product Stock Price from
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A011 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6210D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0012B006 iP6210D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6220D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
0011B006 iP6220D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4200 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
9992A006 iP4200 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI Canon PIXMA iP2200 Bubble Jet inkjet printer Colour 4800 x 1200 DPI
(show image)
9990A006 iP2200 Bubble Jet 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP5000 inkjet printer Colour 9600 x 2400 DPI Canon PIXMA iP5000 inkjet printer Colour 9600 x 2400 DPI
(show image)
9615A019 PIXMA iP5000 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
9466A017 iP90 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP6000D inkjet printer Colour 4800 x 1200 DPI A4 Canon PIXMA iP6000D inkjet printer Colour 4800 x 1200 DPI A4
(show image)
9315A005 PIXMA iP6000D 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4 Canon PIXMA iP8500 inkjet printer Colour 4800 x 2400 DPI A4
(show image)
9325A017 PIXMA iP8500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)