location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet Sleeve f ThinkPad X41
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30R4959
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30,5 cm (12") Black
  • - Leather
  • - 560 g
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black :
The long product name of Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tablet Sleeve f ThinkPad X41
More>>>
Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black:
The official description of Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X41 Tablet Sleeve is a perfect match for your new X41 Tablet notebook. It provides a convenient case for both carrying the Tablet and using it's special features. The clear plastic panel allows you to view and interact with the screen. Ports and controls remain accessible while the Tablet is in the sleeve. The arm band helps you hold and position the Tablet securely both vertically or horizontally on either arm.

Features & Benefits:

•The glove-like fit of the sleeve helps protect your ThinkPad X41 Tablet from scratches and the elements
•The clear plastic panel helps you save time by allowing you to write on the Tablet screen without having to remove it from the sleeve
•Easy access flaps allow attachment of peripherals and protect your notebook ports when not in use
•An adjustable hand hold on the back of the sleeve lets you take notes comfortably while on the move
•Use the comfort shoulder strap to carry the notebook to your next appointment
•Discreet branding, leather-like material and fine workmanship complement the look and feel of your Tablet
•The sleeve accommodates Tablet notebooks with either the 4-Cell or the 8-Cell Li-Ion battery installed. The sleeve does not support use of the ThinkPad X40 Series Extended Life battery
•Note: When in it's sleeve, the ThinkPad X41 Tablet notebook does not fit in either the ThinkPad Leather Attache or the Leather Ultraportable carrying cases. On it's own, the ThinkPad X41 Tablet notebook fits in either case. The combined Tablet and sleeve do fit in most other ThinkPad carrying cases.

Short summary description Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black:
This short summary of the Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Tablet Sleeve f ThinkPad X41, 30,5 cm (12"), 560 g

Long summary description Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black:
This is an auto-generated long summary of Lenovo Tablet Sleeve f ThinkPad X41 30,5 cm (12") Black based on the first three specs of the first five spec groups.

Lenovo Tablet Sleeve f ThinkPad X41. Maximum screen size: 30,5 cm (12"). Weight: 560 g

Features
Maximum screen size *
30,5 cm (12")
Material *
Leather
Product main colour *
Black
Weight & dimensions
Weight
560 g
Other features
Dimensions (WxDxH)
286 x 279 x 49 mm