location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS116PEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS116PEU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449041729 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries Switching capacity: 3,2 Gbit/s
  • - Power over Ethernet (PoE)
Warranty: 5 years for switch2 years for power supply
Long product name NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE) :
The long product name of NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS116P - ProSafe™ 16 Port Switch (with 8 Power x Power over Ethernet (PoE) Ports)
More>>>
NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE):
The official description of NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ProSafe FS116P provides power and data from a single point, using Power over Ethernet (PoE) over a single Cat-5 cable. The sixteen Fast Ethernet ports can be used for any 10/100 Mbps link and eight of these ports can supply industry-standard IEEE 802.3af power. Advanced auto-sensing algorithm gives power only to 802.3af end devices, so no need to worry about damaging proprietary PoE or non-PoE equipment. In addition, it discontinues the power when PoE devices are disconnected. Easy and reliable, the ProSafe FS116P automatically determines PoE requirements, speed, duplex, and cable type using AutoUplink™.
The affordably priced ProSafe FS116P delivers PoE to any small business network that wants to simplify the installation of wireless access points and IP-based surveillance cameras. These devices are optimally installed on a ceiling or high on a wall, away from most electrical outlets. PoE eliminates the requirement for a dedicated electrical outlet to power these devices. This allows for flexibility in situating devices where AC power is difficult to access and lowers installation costs. Compact and flexible, the ProSafe FS116P is ideal for small business network that want to inexpensively use PoE to deploy wireless access points and IP-based network surveillance cameras.

Short summary description NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE):
This short summary of the NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FS116PEU, Fast Ethernet (10/100), Power over Ethernet (PoE)

Long summary description NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR FS116PEU network switch Fast Ethernet (10/100) Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR FS116PEU. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 1000 entries, Switching capacity: 3,2 Gbit/s. Networking standards: IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Network
Networking standards *
IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Data transmission
Switching capacity *
3,2 Gbit/s
MAC address table *
1000 entries
Maximum data transfer rate
0,1 Gbit/s
Packet buffer memory
0,096 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
Safety
CE; CE/LVD EN60950
Performance
Mean time between failures (MTBF)
116009 h
Power
Power consumption (typical)
80 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Other features
Latency
20 µs for 64-byte frames
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
287 x 103 x 27 mm
Power requirements
48VDC, 4.5 power output
Electromagnetic emissions
CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22) Class A, C-Tick
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 70 °C
Storage relative humidity (H-H)
95
Weight & dimensions
Width
286 mm
Depth
102 mm
Height
27 mm
Weight
828 g
Brand Image Product code Product Stock Price from
NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE) NETGEAR ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE Managed Power over Ethernet (PoE)
(show image)
FS726TPEU ProSafe 24-Port 10/100 Smart Switch + 2 Gigabit Ports & PoE 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE) NETGEAR ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)
(show image)
FS108PGE ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)