location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Cloud PR4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBNFA0160KBK-EESN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037845821 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBNFA0160KBK-EESN user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Overview (21.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NAS Comparison Flyer (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Black
  • - My Cloud OS
  • - Total installed storage capacity: 16 TB Number of storage drives supported: 4 HDD
  • - Intel® Pentium® N3710 1,6 GHz Intel® HD Graphics 405
  • - 4 DDR3L
  • - Ethernet LAN
  • - Cooling type: Active LCD
  • - Backup features: Cloud
Warranty: 3 years
Long product name Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black :
The long product name of Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Cloud PR4100, 1.6GHz quad-core Intel Pentium N3710, 4GB DDR3L RAM, 16TB
More>>>
Short summary description Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black:
This short summary of the Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Cloud PR4100, NAS, Desktop, Intel® Pentium®, N3710, 4 GB, DDR3L

Long summary description Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black:
This is an auto-generated long summary of Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black based on the first three specs of the first five spec groups.

Western Digital My Cloud PR4100. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: My Cloud OS

Source Testseek summary Average rating
Reviews
Updated:
2017-10-15 05:46:50
Uk has collected 6 expert reviews for Western Digital My Cloud PR4100 NAS Desktop Intel® Pentium® N3710 4 GB DDR3L 16 TB HDD My Cloud OS Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2017-10-15 05:46:50
In this age of digital media, it's incredibly important for creative professionals — especially photographers and videographers — to build backup solutions into their workflows. One bad hard drive or power surge can wipe out an entire project, and this is...
Good Easy setup, User upgradeable RAM, Excellent Plex Media Server Support...
Bad Noise (Fan on startup & Drives in use)...
Bottom line We think that the PR4100 is a great option for creative professionals and home users who want or need the advantages of a personal cloud and home NAS but don't necessarily have the techy background. If you fall into that category, then yes, the PR4100 is...
80%
tweaktown.com
Updated:
2018-04-19 07:47:17
The My Cloud lineup from WD has evolved over the years, starting with personal storage in the My Cloud home and Mirror to the power user platform in My Cloud Expert EX2 and EX4100. The highest end of this portfolio includes two models, the PR2100 and PR41...
Bottom line WD has done a solid job with its My Cloud lineup. Over the years I have used a number of these units both for review and in my personal storage lineup. The PR4100 is by far the best I have seen a WD unit perform in a NAS environment. That said build quali...
80%
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
México 1 distributor(s)