location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C925e Business Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-001075 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855120267 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 14:51:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides HD 1080p/30 fps and HD autofocus for true-to-life clarity in a fixed 78° field of view. Plus, RightLight 2 technology works in the background to adjust visual quality.
  • - Features dual integrated omnidirectional mics optimised to clearly capture audio up to one meter away so conversations always sound natural and clear.
  • - Supports H.264 with Scalable Video Coding (SVC) and UVC 1.1 encoding to minimize dependence on computer and network resources to produce remarkably clear video at all times.
  • - The Logi Tune Desktop app simplifies personal device control with zoom in/out, colour presets, colour adjustments, set manual focus, and easy firmware updates.
  • - Certified for Microsoft Teams and Skype for Business. Certifications and compatibility with other popular applications include Google Meet and Zoom.
  • - Securely mount C925e wherever it works best—laptop, display or tabletop—with the adjustable clip or affix to your own tripod with the integrated thread.
Warranty: 3 year Limited warranty
Long product name Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black :
The long product name of Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C925e Business Webcam
More>>>
Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black:
The official description of Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

C925e is an HD 1080p business webcam that delivers professional video and sound.

Affordably priced and engineered for all-day use, C925e provides HD 1080p/30 fps and HD autofocus for true-to-life clarity in a fixed 78° field of view that's ideal for individuals. RightLight™ 2 technology works in the background to intelligently adjust visual quality.

H.264 with Scalable Video Coding (SVC) and UVC 1.1 encoding minimize dependence on computer and network resources to produce a consistently smooth video stream even when bandwidth is limited.

C925e features dual integrated omnidirectional mics for conversations that always sound natural and clear. An integrated sliding shade assures privacy and a sturdy adjustable clip makes it easy to mount on any laptop or screen.

C925e is certified for Microsoft Teams and Skype for Business. Certifications and compatibility with other popular applications include BlueJeans, Broadsoft, Cisco Jabber™, Fuze, Lifesize Cloud, Vidyo, and Zoom®.

Short summary description Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black:
This short summary of the Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech C925e, 3 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1280x720@30fps, 1920x1080@30fps, 720p, 1080p

Long summary description Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black:
This is an auto-generated long summary of Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black based on the first three specs of the first five spec groups.

Logitech C925e. Megapixel: 3 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High.... Width: 126 mm, Depth: 45 mm, Height: 73 mm. Package width: 77 mm, Package depth: 145 mm, Package height: 54 mm

Performance
Megapixel *
3 MP
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@30fps, 1920x1080@30fps
Supported video modes
720p, 1080p
Video formats supported
H.264
Auto focus
Yes
Zoom capability
Yes
Digital zoom
1,2x
Face tracking *
No
Noise reduction
Yes
Diagonal field of view
78°
Plug and Play
Yes
Design
Built-in microphone *
Yes
Microphone direction type
Omnidirectional
Microphone pick-up range
1 m
Interface *
USB
Product colour *
Black
Mounting type *
Clip
Lens material
Glass
Built-in flash *
No
Cable length
1,83 m
Tripod mounting supported
Yes
Design
Tripod thread
1/4"
Software
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Weight & dimensions
Width
126 mm
Depth
45 mm
Height
73 mm
Weight (with stand)
170 g
Packaging data
Quantity
1
Package width
77 mm
Package depth
145 mm
Package height
54 mm
Package weight
235 g
Packaging content
LCD clamp
Yes
User guide
Yes
Logistics data
Master (outer) case width
322 mm
Master (outer) case length
333 mm
Master (outer) case height
291 mm
Master (outer) case weight
10,7 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-04-08 07:51:55
Uk has collected 3 expert reviews for Logitech C925e Business Webcam but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United States 2 distributor(s)
Australia 4 distributor(s)
México 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer Logitech C925e webcam 3 MP 1920 x 1080 pixels USB Black:
Disclaimer

© 2021 Logitech. Logitech, Logi and their logos are trademarks or registered trademarks of Logitech Europe S.A. or its affiliates in the U.S. and/or other countries.

Optimized for Microsoft® Lync® 2013, Certified for Skype for Business, Cisco Jabber® and Webex® compatible

All other trademarks are the property of their respective owners.