location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T5200 PS MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD67301A1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544069
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Data sheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast processing: High-speed scanning and printing of graphics, CAD and GIS applications
  • - Integrated 36-inch scanner: Digitise hand-drawn, hand-annotated and hard-copy images
  • - PrecisionCore TFP printhead: Permanent printheads for duration of printer lifetime
  • - UltraChrome XD inks: Produce quality, vibrant, smudge- and water-resistant images
  • - PostScript support with 2 x 1.6GHz CPUs: Print multiple formats, including data-rich files, quickly and directly
Long product name Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-T5200 PS MFP
More>>>
Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for graphics, CAD and GIS
The SureColor SC-T5200 PS MFP is one of the SureColor SC-T series of high-speed, four-colour large-format printers, designed to produce a wide range of high-quality display graphics, CAD and GIS applications in design, commercial print, copy shop, architecture, building, engineering, retail and education environments.

Highly productive
To maximise productivity it features large-capacity ink cartridges and high-speed scanning and printing. With the versatile, integrated 36-inch scanner you can digitise large-format copies (from tracing paper to 1.3mm board) and scan-to-file, scan-to-email or scan-to-share with other SC-T printers.

Fast
It features 1GB of RAM for ultra-fast image processing, and an optional 320GB HDD for job caching and recall. Optional PostScript support with dual 1.6GHz CPUs enables printing of large data-rich files quickly and directly from leading design and CAD programs.

High quality output
The combination of Epson’s PrecisionCore TFP printheads and UltraChrome XD pigment ink delivers industry-leading output quality and precise, repeatable performance. UltraChrome XD pigment ink is smudge and water resistant and delivers deep blacks and crisp, dense lines — ideal for technical graphics — and the vibrant colours necessary for high-quality prints and posters, on coated and non-coated media — including board up to 1.5mm thick.

Short summary description Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T5200 PS MFP, Inkjet, 2880 x 1440 DPI, ESC/P-R, HP-GL/2, PostScript 3, Cyan, Magenta, Matte black, Photo black, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A3+, A4

Long summary description Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T5200 PS MFP large format printer Inkjet Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T5200 PS MFP. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R, HP-GL/2, PostScript 3. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, White, Display: LCD, Display diagonal: 6,81 cm (2.68"). Power consumption (standby): 3 W, Power consumption (typical): 60 W, Power consumption (off): 0,5 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
ESC/P-R, HP-GL/2, PostScript 3
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Borderless printing
Yes
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Media thickness
0.08 - 1.5 mm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Display diagonal
6,81 cm (2.68")
Performance
Internal memory
1024 MB
Sound power level (standby)
31 dB
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
60 W
Power consumption (off)
0,5 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP
Weight & dimensions
Width
1539 mm
Depth
912 mm
Height
1647 mm
Weight
138 kg
Packaging data
Package width
1045 mm
Package depth
1775 mm
Package height
815 mm
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)