location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE49KU6400U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE49KU6400UXZT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088292700
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:51:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 124,5 cm (49") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PMI (Picture Mastering Index) 1500
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 89 W
More>>>
Short summary description Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
This short summary of the Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE49KU6400U, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Samsung UE49KU6400U 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Samsung UE49KU6400U. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Display
Display diagonal *
124,5 cm (49")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PMI (Picture Mastering Index) 1500
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
123 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital Plus
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Bluetooth profiles
HID
Browsing
Yes
Design
Product colour *
Silver
VESA mounting *
Yes
On/off switch
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Video formats supported
H.265
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
Yes
Auto power off
Yes
Power
Power consumption (typical) *
89 W
Power consumption (standby) *
0,3 W
Power consumption (max)
155 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1101,4 mm
Depth (with stand)
296,2 mm
Height (with stand)
699,3 mm
Weight (with stand)
17,1 kg
Width (without stand)
1101,4 mm
Depth (without stand)
55,2 mm
Height (without stand)
639,7 mm
Weight (without stand)
14,4 kg
Packaging data
Manual
Yes
Package width
1350 mm
Package depth
157 mm
Package height
800 mm
Package weight
22,3 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1640A
E-manual
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
123 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Instant On
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:53:12
Uk has collected 2 expert reviews for Samsung UE49KU6400U 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
eurogamer.net
Updated:
2016-11-14 22:56:14
Well, in this case the key compromise comes with how HDR is handled. While the KU6400 supports playback of high dynamic range content, it's also clear that it lacks the necessary features to display it as intended. This makes the KU6400 a poor choice for...
Bottom line Overall, this is a great 4K screen for the money, doubling up as a solid, outsize PC monitor and as a UHD TV geared towards gaming. The combination of deep blacks, accurate colours, and low input lag delivers an excellent experience overall where playing...
0%