location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-19 WM-V6U-SL network equipment enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mounting Cabinets - Slim
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 WM-V6U-SL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032383260
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2024 15:33:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-19 WM-V6U-SL network equipment enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.0 - 1.5 mm strong steel sheet
  • - 483 mm (19“) mounting areas inside: 6U in depth
  • - Punched out cable entries with plastic cover on all sides (145x70 mm)
  • - Bottom is prepared for fan units
  • - Lockable front door with air ventilation slots
  • - Door stop is easy to change
  • - Packaging dimensions (HxWxD): 820x660x320 mm
  • - Max. equipment mounting height inside: 610 mm
Long product name Digitus DN-19 WM-V6U-SL network equipment enclosure :
The long product name of Digitus DN-19 WM-V6U-SL network equipment enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall mounting cabinet, slim 800x640x309 mm, 6U vertical, color grey (RAL 7035)
More>>>
Short summary description Digitus DN-19 WM-V6U-SL network equipment enclosure:
This short summary of the Digitus DN-19 WM-V6U-SL network equipment enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-19 WM-V6U-SL, Wall-mounted, Indoor, Active, Steel, IP20, 640 mm

Long summary description Digitus DN-19 WM-V6U-SL network equipment enclosure:
This is an auto-generated long summary of Digitus DN-19 WM-V6U-SL network equipment enclosure based on the first three specs of the first five spec groups.

Digitus DN-19 WM-V6U-SL. Installation options: Wall-mounted, Suitable for: Indoor, Ventilation type: Active. Width: 640 mm, Depth: 309 mm, Height: 800 mm. Country of origin: Turkey

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)