icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite B156-003-V2 video splitter DisplayPort 3x DisplayPort

Data-sheet quality:
created/standardized by Icecat
Product views:
75309
Info modified on:
10 Jun 2024, 13:02:10
Warranty:
1-year limited warranty
Long product name Tripp Lite B156-003-V2 video splitter DisplayPort 3x DisplayPort:

3-Port DisplayPort 1.2 Multi-Stream Transport (MST) Hub, 3840 x 2160 (4K x 2K) UHD

Tripp Lite B156-003-V2 video splitter DisplayPort 3x DisplayPort:

Displays the same image on 3 DisplayPort monitors, extends the desktop across them, or combines all into one large monitor. Ideal for digital signage in schools, churches, conference rooms, trade shows and retail outlets.

- Supports UHD video resolutions up to 3840 x 2160 (4K x 2K)
- Built-in 6 in. cable connects directly to DisplayPort source
- Supports up to 48-bit Deep Color (16 bits per channel)
- Works with all operating systems
- Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound

- Computer with DisplayPort 1.2-compatible graphics card (e.g. AMD Radeon with AMD Eyefinity) required for video wall mode. Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers with feature set limited to that of your equipment. Compatibility with older graphics cards not guaranteed.
- MST-compliant graphics cards are limited to a bandwidth of 21.6 Gbps amongst all monitors with higher resolution monitors using up more bandwidth. 1080p monitors will use up approximately 22% of bandwidth, whereas 4K monitors will use 40% or more. As each monitor will be different, it is necessary to verify the percentage of bandwidth being used by each monitor in the display settings interface of your graphics card. If the total percentage of bandwidth taken up by all the connected monitors exceeds 100%, an image will not display on one or more of them.

The B156-003-V2 3-Port DisplayPort 1.2 MST Hub connects up to three DisplayPort monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three into one large monitor in video wall mode.

The B156-003-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz with the number of 4K monitors limited according to your graphics card’s specifications. In video wall mode, this hub supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration.

This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-003-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Connects Up to 3 DisplayPort Monitors to Your Computer’s DisplayPort Output
- Ideal for digital signs in schools, churches, conference rooms, trade shows and retail settings
- Displays same image on 3 monitors simultaneously in mirror mode
- Extends desktop across 3 monitors in extended mode
- Combines 3 monitors into one large monitor in video wall mode
- Built-in 6 in. cable connects directly to DisplayPort source
- LEDs indicate when monitors are receiving a signal

Meets the Latest Performance Standards
- Supports UHD video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz
- Supports expanded resolutions in video wall mode, such as 5760 x 1080 in horizontal 1 x 3 configuration
- Supports HDCP, EDID and DDC
- Supports 48-bit Deep Color (16 bits per channel)
- Supports DTS-HD, Dolby True HD and 7.1-channel surround sound audio
- Backward compatible with DisplayPort 1.1 and 1.1a

Easy to Use Almost Anywhere
- Works with all operating systems
- Plug and play—no software or drivers required

TAA Compliant
Complies with Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B156-003-V2 video splitter DisplayPort 3x DisplayPort:

Tripp Lite B156-003-V2, DisplayPort, 3x DisplayPort, DISPLAYPORT (MALE), (3) DISPLAYPORT (FEMALE), 3840 x 2160 pixels, Black, 48 bit

Long summary description Tripp Lite B156-003-V2 video splitter DisplayPort 3x DisplayPort:

Tripp Lite B156-003-V2. Video port type: DisplayPort, Video out: 3x DisplayPort, Connector(s): DISPLAYPORT (MALE), (3) DISPLAYPORT (FEMALE). Maximum resolution: 3840 x 2160 pixels, Product colour: Black, Colour depth: 48 bit. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Dimensions (WxDxH): 109 x 76,2 x 24 mm, Weight: 110 g. Package width: 55,1 mm, Package depth: 164,1 mm, Package height: 214,1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.