location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avance Collection HR2485/09 Pasta maker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2485/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103780196 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:50:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique design of shaping discs
  • - Cleaning tool
  • - 2-in-1 pasta kit
Long product name Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White :
The long product name of Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Avance Collection Pasta maker
More>>>
Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White:
The official description of Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pappardelle/tagliatelle kit for the pasta maker


Enjoy fresh homemade pasta in 10 minutes
Want to make various types of pasta at home easily? Thanks to Philips pasta maker accessory kit, you can make your favourite types of pasta at home with minimum effort.

Short summary description Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White:
This short summary of the Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2485/09, White, 335 mm, 230 mm, 270 mm, 2 pc(s)

Long summary description Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White:
This is an auto-generated long summary of Philips Avance Collection HR2485/09 pasta/ravioli maker accessory 2 pc(s) White based on the first three specs of the first five spec groups.

Philips Avance Collection HR2485/09. Product colour: White. Package width: 335 mm, Package depth: 230 mm, Package height: 270 mm. Quantity per pack: 2 pc(s)

Unique design of extrusion hole to ensure best result

The extrusion holes are elaborately designed and made to shape a specific type of noodle and ensure the bouncy texture.

Specially designed cleaning tool for easy cleaning
Specially designed cleaning tool for easy cleaning

There is a specially designed cleaning tool matching both of the shaping discs which makes cleaning an easy job.

Includes 2 shaping discs for making pappardelle, tagliatelle
Includes 2 shaping discs for making pappardelle, tagliatelle

There are 2 shaping discs in the pack, one for making pappardelle and the other for tagliatelle, so you can enjoy fresh pasta at home easily.

Features
Product colour
White
Packaging data
Package width
335 mm
Packaging data
Package depth
230 mm
Package height
270 mm
Packaging content
Quantity per pack
2 pc(s)
Brand Image Product code Product Stock Price from
Philips 7000 series CP1874/01 pasta/ravioli maker accessory White Plastic Cleaning brush Philips 7000 series CP1874/01 pasta/ravioli maker accessory White Plastic Cleaning brush
(show image)
CP1874/01 7000 Series CP1874/01 Cleaning Brush
Country Distributor
Deutschland 2 distributor(s)