location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE-5120 Retail
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J9677.B5E/BSE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:14:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1100 ANSI lumens
  • - Lamp 2000 h
  • - WVGA (854x480) 2000:1
Long product name BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480) :
The long product name of BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PE-5120 Retail
More>>>
BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480):
The official description of BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience cinema at home.
With the new PE5120 home entertainment projector, transforming your living room into a cozy entertainment center is no longer an exhausting experience in time and money. It's sleek, clean and compact design complements any home ambience easily, and yet does not compromise its first rate delivery. Be prepared to be stopped in your track when the spectacular spectrum of colors appears right in front of your eyes in 3-dimensional depth.!
Native 16:9 Wide Screen Ratio
The 16:9 ratio is the "golden" rule that governs the principles of human optics. This ratio conforms to ideal visual perception and clear comprehension of moving images. Unlike other emulated 16:9 wide-screen projectors, the PE5120 provides a true 16:9 ratio without image cut-offs and distortions. For the first time, you can enjoy a true-to-life cinema-scope movie with your loved ones at the comfort of your home! No hassle!

Short summary description BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480):
This short summary of the BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PE-5120 Retail, 1100 ANSI lumens, DLP, WVGA (854x480), 2000:1, 24 - 68 kHz, 48 - 85 Hz

Long summary description BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480):
This is an auto-generated long summary of BenQ PE-5120 Retail data projector 1100 ANSI lumens DLP WVGA (854x480) based on the first three specs of the first five spec groups.

BenQ PE-5120 Retail. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Weight: 2,9 kg. Dimensions (WxDxH): 262 x 99 x 216 mm, Input type: Mini DIN 4 pin x 1 A/V Composite - Video RCA Jack x 1 A/V Component - Video, Resolution: 640 x 350 pixels

Projector
Projector brightness *
1100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
2000:1
Horizontal scan range
24 - 68 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp power
200 W
Weight & dimensions
Weight *
2,9 kg
Other features
Dimensions (WxDxH)
262 x 99 x 216 mm
Input type
Mini DIN 4 pin x 1 A/V Composite - Video RCA Jack x 1 A/V Component - Video
I/O ports
A/V S-Video: Mini DIN 4 pin x 1 A/V Composite - Video RCA Jack x 1 A/V Component - Video: RCA jack x 3 DVI-I (with HDCP) x 1
Resolution
640 x 350 pixels
Control panel
0,53
Video in
RCA jack x 3 DVI-I (with HDCP) x 1
Brand Image Product code Product Stock Price from
BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600) BenQ PB-2140 Retail data projector 1600 ANSI lumens SVGA (800x600)
(show image)
99.J0M77.B91/B9E PB-2140 Retail 0.00
(excl. VAT)
0 (incl. VAT)