location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE3855SG Headset Wired In-ear Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE3855SG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE3700SG/00
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:58
The date of the most recent change of this product data-sheet in Icecat.
Philips SHE3700SG/00 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHE3855SG Headset Wired In-ear Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural In-ear monitors 12 - 22000 Hz 28 Ω 107 dB
Long product name Philips SHE3855SG Headset Wired In-ear Grey :
The long product name of Philips SHE3855SG Headset Wired In-ear Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5 mm, 12 - 22000 Hz, 107 dB, 20 mW, 28 Ohm
More>>>
Philips SHE3855SG Headset Wired In-ear Grey:
The official description of Philips SHE3855SG Headset Wired In-ear Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bright beats, punchy bass

High quality vacuum metalized matt finishing
Stylish Philips Chromz in-ear headphones deliver punchy bass, comfort and good looks.
Multiple vacuum metalized, matt coating color options match the iPhone 6S.

Revel in quality sound
• Powerful drivers reproduce clear sound with big bass
• Perfect in-ear seal blocks out external noise

Lasting comfort
• Oval sound tube insert provides ergonomic comfort fit
• 3 interchangeable rubber ear caps for an optimal fit
• Vacuum metalized, stylish matt coat offers extra protection

Enhanced durability
• Reinforced cable relief enhances durability and connectivity
• Built-in mic switches from music to phone calls

Short summary description Philips SHE3855SG Headset Wired In-ear Grey:
This short summary of the Philips SHE3855SG Headset Wired In-ear Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE3855SG, Wired, 12 - 22000 Hz, Headset, Grey

Long summary description Philips SHE3855SG Headset Wired In-ear Grey:
This is an auto-generated long summary of Philips SHE3855SG Headset Wired In-ear Grey based on the first three specs of the first five spec groups.

Philips SHE3855SG. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 12 - 22000 Hz. Cable length: 1,2 m, Product colour: Grey

Performance
Product type *
Headset
Wearing style *
In-ear
Headset type
Binaural
Product colour *
Grey
Cable length
1,2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
20 mW
Ear coupling *
Intraaural
Intraaural headphones type
In-ear monitors
Acoustic system
Closed
Headphone frequency
12 - 22000 Hz
Headphones
Impedance
28 Ω
Headphone sensitivity
107 dB
Driver unit
8,6 mm
Diaphragm material
Polyethylene terephthalate (PET)
Packaging data
Package width
50 mm
Package depth
30 mm
Package height
172 mm
Package weight
37 g
Package type
Blister
Packaging content
Ear pads
Yes
Extra earbuds
Yes
Quantity
1
Other features
Voice coil type
CCAW
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27