location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z5000 Dark Ash Silver Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z5000 Dark Ash Silver Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Q00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899323342 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 647282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 14:09:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z5000 Dark Ash Silver Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slim, contour design with a dark ash silver metallic matte finish with luxe copper underpinnings – this mouse is the perfect companion.
  • - Simple Bluetooth® pairing provides wireless connectivity without a dongle, connect to virtually any Bluetooth-enabled laptop or tablet.
  • - Extended battery life up to 24 months[3] and LED battery indicator.
  • - Rest easy with an HP standard one-year limited warranty.[1],[2]
Warranty: 2-year HP Commercial Guarantee
Long product name HP Z5000 Dark Ash Silver Wireless Mouse :
The long product name of HP Z5000 Dark Ash Silver Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z5000 Dark Ash Silver Wireless Mouse
More>>>
HP Z5000 Dark Ash Silver Wireless Mouse:
The official description of HP Z5000 Dark Ash Silver Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Z5000 Bluetooth Mouse allows ease of navigation in multiple operating systems. Noticeably stylish, use with either hand, and simple to use with no cables or transceivers.

Short summary description HP Z5000 Dark Ash Silver Wireless Mouse:
This short summary of the HP Z5000 Dark Ash Silver Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z5000 Dark Ash Silver Wireless Mouse, Ambidextrous, Bluetooth, Black, Copper, Silver

Long summary description HP Z5000 Dark Ash Silver Wireless Mouse:
This is an auto-generated long summary of HP Z5000 Dark Ash Silver Wireless Mouse based on the first three specs of the first five spec groups.

HP Z5000 Dark Ash Silver Wireless Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black, Copper, Silver

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Copper, Silver
Rubber grips
Yes
LED indicators
Yes
HP segment
Home
Ergonomics
On/off switch
Yes
Power
Power source *
Batteries
Weight & dimensions
Width
101,7 mm
Depth
64,6 mm
Height
25 mm
Weight
40 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
181 mm
Package depth
140 mm
Package height
47 mm
Package weight
210 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Arab Emirates 2 distributor(s)