location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-BBTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBTY
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:48:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 27,4 cm (10.8") Grey
  • - Stand mode
  • - Scratch resistant
  • - Pen loop
Long product name DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey :
The long product name of DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude 11 Rotating Folio – Fits Latitude 11 5175
More>>>
DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey:
The official description of DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure protection plus functionality for your tablet

Keep your tablet functioning and looking its best with the Latitude 11 Rotating Folio – Fits Latitude 11 5175 2-in-1. Custom designed to fit your Dell Latitude 11 5000 Series 2-in-1 tablet, this ultra-slim folio provides all-around protection, while the rotating shell allows you to work hands-free from multiple viewing angles for improved functionality wherever your busy day takes you.

The Latitude 11 Rotating Folio – Fits Latitude 11 5175 2-in-1 is custom made to fit your Dell Latitude 11 5000 Series tablet while you're out and about.

The ultra-slim Folio features a sleek, minimalistic design and is composed of durable materials that protect from damage.


Sleek, minimalistic style that also protects from damage

The Folio is a stylish, hard-shell case made of durable materials that will keep your tablet safe from scratches or other mishaps that can occur while you're out and about. The ultra-slim, two-fold cover provides all around protection that fully covers the back and sides of your Dell Latitude 11 tablet. With easy access to your tablet ports, you can effortlessly connect your tablet to all the necessary accessories and peripherals.

Hands-free, versatile viewing options for enhanced productivity

Enjoy working from multiple viewing angles with the Dell Latitude 11 Folio. Simply pop out the stand and slide it to whichever angle suits your needs at the moment, so you can work hands-free in portrait or landscape viewing modes. The rear cradle detaches so you can easily connect your Dell mobile keyboard and create the perfect mobile workstation while you're out and about.

Pop out the stand and rotate it in a 360-degree angle so you can work comfortably in any viewing angle.

Keep your tablet functioning and looking its best with the Dell Latitude 11 Rotating Folio, custom designed to fit your Dell Latitude 11 5175 2-in-1 tablet. With a sleek, lightweight design and durable materials, the Dell Rotating Folio provides secure protection to the back and sides of your tablet without adding bulk. The stand on the back of the case pops out and rotates in a 360 degree angle so you can work in virtually any viewing angle that suits your needs. The ultra-slim hard shell case comes with a soft inner lining that will protect your tablet from scratches and damage while you’re out and about. For smooth comfort and protection that improves your tablet functionality, the Dell Latitude 11 Rotating Folio is the best option for your Dell Latitude 11 5175 2-in-1 tablet.

Short summary description DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey:
This short summary of the DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBTY, Folio, DELL, Latitude 11 5175 2-in-1, 27,4 cm (10.8")

Long summary description DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey:
This is an auto-generated long summary of DELL 460-BBTY tablet case 27,4 cm (10.8") Folio Grey based on the first three specs of the first five spec groups.

DELL 460-BBTY. Case type: Folio, Brand compatibility: DELL, Compatibility: Latitude 11 5175 2-in-1, Maximum screen size: 27,4 cm (10.8"), Number of stand modes: 1

Features
Compatibility *
Latitude 11 5175 2-in-1
Number of stand modes
1
Maximum screen size *
27,4 cm (10.8")
Case type *
Folio
Product main colour *
Grey
Features
Brand compatibility *
DELL
Stand mode *
Yes
Pen loop
Yes
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)