location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FOLIATEC Spray Film 400 ml Spray paint 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FOLIATEC Check ‘FOLIATEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spray Film 400 ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002581020466
Category:
Small paints which are used to paint small ojects such as model airplanes and figures.
Art & Craft Paints Check ‘FOLIATEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   FOLIATEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 15:34:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name FOLIATEC Spray Film 400 ml Spray paint 1 pc(s) :
The long product name of FOLIATEC Spray Film 400 ml Spray paint 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x 400 ml, additional fan nozzle
More>>>
Short summary description FOLIATEC Spray Film 400 ml Spray paint 1 pc(s):
This short summary of the FOLIATEC Spray Film 400 ml Spray paint 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

FOLIATEC Spray Film 400 ml, Spray paint, liquid, 400 ml, 1 pc(s)

Long summary description FOLIATEC Spray Film 400 ml Spray paint 1 pc(s):
This is an auto-generated long summary of FOLIATEC Spray Film 400 ml Spray paint 1 pc(s) based on the first three specs of the first five spec groups.

FOLIATEC Spray Film 400 ml. Type: Spray paint, Substance: liquid, Product colour: Black, Orange. Volume: 400 ml, Weight: 440 g. Quantity per pack: 1 pc(s)