location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blake Creative Colour 608 envelope Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blake Check ‘Blake’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Creative
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Colour
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wallet Peel and Seal Avocado Green 160×160mm 120gsm (Pack 500)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
608
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060215930764
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Blake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Blake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 18:30:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Blake Creative Colour 608 envelope Green :
The long product name of Blake Creative Colour 608 envelope Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocado Green, Square 160x160mm, Non Window, Peel and Seal, Pack 500, 120 GSM, Square, Matching Paper Available, FSC Certified Product
More>>>
Short summary description Blake Creative Colour 608 envelope Green:
This short summary of the Blake Creative Colour 608 envelope Green data-sheet is auto-generated and uses the product title and the first six key specs.

Blake Creative Colour 608, Green, 120 g/m², Forest Stewardship Council (FSC), 160 mm, 160 mm

Long summary description Blake Creative Colour 608 envelope Green:
This is an auto-generated long summary of Blake Creative Colour 608 envelope Green based on the first three specs of the first five spec groups.

Blake Creative Colour 608. Product colour: Green, Media weight: 120 g/m². Sustainability certificates: Forest Stewardship Council (FSC). Width: 160 mm, Length: 160 mm

Country Distributor
United Kingdom 1 distributor(s)