location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-410W [240v] with Educ Lamp Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H330040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 500:1
  • - Number of colours: 16.78 million colours
  • - 236 W
Warranty: 3 Years or 2.000 h
Long product name Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800) :
The long product name of Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Liven up your teaching
More>>>
Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800):
The official description of Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-410W is ideal for use in interactive teaching with whiteboards. With bright clear colours this easy-to-use projector allows wide-screen presentations at a very short projection distance. The perfect partner for interactive whiteboards The Epson EB-410W is perfect for installation with interactive whiteboards. Teachers can capture notes and instantly save, publish, print and email, improving interactivity with students. Project without shadows Maximise space for teachers and students. Easy to install and to monitor, this ultra-short throw projector is able to display a sharply focused 60" picture from a distance of just 62 cm from the projection surface, eliminating shadow effects caused by people and objects in front of the screen. Easy maintenance with network monitoring and control The Epson EMP MonitorTM software enables you to remotely configure and operate the projector over your network. You can even set an e-mail alert for the internal temperature of your projector, or to monitor lamp status, in order to prevent any possible problems disrupting your presentations. Our contribution to the environment The Epson EB-410W is designed and produced in compliance with Epson´s environmental policy. It allows you to display on a screen of up to 110 inches and consumes much less power than large flat-panel televisions. This means you can save both energy and costs. It also boasts improved lamp life, a sleep timer function, paint-free design and recyclable packaging.
Minimises power consumption when not in use (timer functions, rapid power on/off)
Reduces pollution: no paint used in manufacture, 100% recyclable packaging
Provides clear visibility in light rooms and saves money: our low-wattage
E-TORL Lamp lasts up to 4000 hours.

Short summary description Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800):
This short summary of the Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-410W, 2000 ANSI lumens, LCD, WXGA (1280x800), 500:1, 16.78 million colours, -15 - 15°

Long summary description Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800):
This is an auto-generated long summary of Epson EB-410W data projector Standard throw projector 2000 ANSI lumens LCD WXGA (1280x800) based on the first three specs of the first five spec groups.

Epson EB-410W. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 6.48 mm. Noise level: 28 dB, Country of origin: China. Product type: Standard throw projector

Projector
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
500:1
Number of colours
16.78 million colours
Keystone correction, vertical
-15 - 15°
Matrix size
1,42 cm (0.56")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
6.48 mm
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
28 dB
Country of origin
China
Design
Product type *
Standard throw projector
Power
Power consumption (typical) *
236 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3,6 kg
Package width
355 mm
Package depth
480 mm
Package height
290 mm
Package weight
5,99 kg
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
28 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,18 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
42 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,18 m
Other features
Dimensions (WxDxH)
258 x 327 x 95 mm
Power requirements
100-240 V AC ± 10%, 50/60 Hz
Interface
LAN
Connectivity technology
Wired