location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rebel T5 + 18-55 IS & 55-250 STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9126B053
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 18 MP CMOS Black
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
Long product name Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black :
The long product name of Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.7MP, CMOS, 5184x3456, 1080p/30fps, AF, ISO 100-6400, 3" LCD, SD/SDHC/SDXC, PictBridge, USB, LP-E10, 435g + EF-S 18-55mm f/3.5-5.6 III + EF 18-55 IS & 55-250 STM
More>>>
Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
The official description of Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EOS Performance Made Simple
Perfect for families, budding photo enthusiasts and first-time SLR users alike, the EOS Rebel T5 makes it easy to capture movies and photos that are nothing short of dazzling. It features a powerful 18.0 Megapixel CMOS (APS-C) image sensor and Canon’s DIGIC 4 Image Processor for easy recording of HD video and high-resolution photos and has a huge 3.0-inch LCD screen for Live View recording and review. With a 63-zone, Dual-layer metering system, an expanded ISO range for outstanding operation in less-than-perfect light, shooting modes like Scene Intelligent Auto to take the guesswork out of complex shots plus creative options like Canon's Basic+ function and Creative Auto, the EOS Rebel T5 is ready for anything. With a helpful Feature Guide, rugged, lightweight construction and proven Canon design, the EOS Rebel T5 makes EOS SLR photography faster and easier than ever!

High Resolution Photos and Video.
18.0 Megapixel CMOS (APS-C) Sensor
The EOS Rebel T5 has an 18.0 Megapixel CMOS (Complementary Metal Oxide Semiconductor) sensor that captures images with exceptional clarity and tonal range, and offers more than enough resolution for big enlargements or crops – your photos can be printed and framed without having to worry about quality. This first-class sensor is APS-C sized for an effective 1.6x field of view (compared to 35mm format) and features many of the same new technologies as used by professional Canon cameras to maximize each pixel's light gathering, helping to ensure images are captured beautifully and brilliantly.

DIGIC 4 Image Processor
The DIGIC 4 Image Processor on the EOS Rebel T5 dramatically speeds up camera operations, offering an intuitive shooting experience and providing images full of detail and natural color reproduction. It works in concert with the camera's 18.0 Megapixel CMOS sensor to achieve phenomenal levels of performance in virtually every situation, so you can shoot without having to worry about camera processes.

True HD Performance, Rebel Simplicity.
EOS Full HD Movie
The EOS Rebel T5 offers easy-to-use video capture with breathtaking Full HD quality that is difficult for a smartphone to match. Capable of shooting in a number of recording sizes and frame rates, the EOS Rebel T5 offers outstanding video capturing performance, quality and simplicity – simply press the dedicated Live View/Movie Recording button to get started shooting. Additionally, the EOS Rebel T5 enables easy manual control of exposure, focus and Live View features and even allows for in-camera editing. And with a wealth of over 60 interchangeable lenses available to choose from, your video has plenty of creative options.

Plus, with the Video Snapshot feature, the EOS Rebel T5 will capture short video clips (of 2, 4 or 8 seconds) then combine them automatically into one video file as a snapshot or highlights "album". With no editing needed after shooting, the compiled video is perfect for sharing online or displaying directly on an HDTV via the camera's HDMI port.

Complex Functions Made Simple.
Scene Intelligent Auto mode
The EOS Rebel T5 features Scene Intelligent Auto mode, which incorporates a number of Canon technologies to deliver the best possible exposure, simply. Joining Picture Style Auto, Automatic Lighting Optimizer, Automatic White Balance, Autofocus, and Automatic Exposure, Scene Intelligent Auto mode analyzes the image, accounting for faces, colors, brightness, moving objects, contrast, and whether the camera is handheld or on a tripod. It then chooses the exposure and enhancements that bring out the best in any scene or situation. Users without extensive photography knowledge or experience will not need to puzzle over settings; the Scene Intelligent Auto mode simplifies DSLR image capture so photographers can simply concentrate on composing images.

Photography Made Truly Easy.
Feature Guide
To help explain the specific function of features found on the EOS Rebel T5, the Feature Guide displays a simple description helpful in determining the applicability for the situation at hand. It is displayed in each shooting mode, during mode dial operations, and for Quick Control screen functions. It appears automatically when a function is selected – a lifesaver when trying to determine the best mode or function for the next picture. The feature guide works automatically by default, and can be disabled easily through the camera's menu.

Responsive and Speedy Across the Board.
Up to 3.0 fps Continuous Shooting
The EOS Rebel T5 is a fast camera, capturing up to 3.0 fps (frames per second) for up to approximately 69 JPEGs or approximately 6 RAW files. Whether capturing the action on the soccer field or waiting for that perfect expression, the EOS Rebel T5 delivers intuitive, speedy operation for the best shot. With instant startup, speedy AF and virtually no shutter lag, the EOS Rebel T5 will help you capture the action, every time.

See the Image on a Large Display.
Large 3.0-inch LCD Monitor
The EOS Rebel T5 has a huge, bright 3.0-inch LCD monitor that is ideal for composing and capturing amazing images, as well as showing them off to friends and family. The large display has high resolution with 460,000 pixels and a wide viewing angle of 170°. It's perfect for Live View composition or viewing camera settings like AF, ISO, Metering, AF Point selection and flash options.

Amazing Results, Even in Low Light!
ISO 100–6400 (Expandable to H: 12800)
With a broad range of light sensitivity ratings from ISO 100–6400 (expandable to H: 12800), the EOS Rebel T5 is ready to go no matter the light, capturing the finest detail with ease. Thanks to this expanded ISO range, the EOS Rebel T5 can capture more subjects in more situations, handheld, without the need for flash. This means more natural and detailed looking pictures and movies that can be shot discreetly, with ease.

Incredible Autofocus.
9-point AF System and AI Servo AF
The EOS Rebel T5 has exceptional autofocus with a 9-point AF system including a center cross-type AF point, delivering accurate focus whether the camera is oriented in portrait or landscape position. The system intelligently uses both normal and high-precision focus, depending on the aperture and available light, so your images are in crisp focus. An AI Servo AF system achieves and maintains consistent focus with an exceptional degree of reliability.

Have Fun With Your Images.
Creative Filters
The EOS Rebel T5 allows you to capture images with a new perspective without any need for extra accessories. The camera features five different creative filters for still images: Grainy B/W, Soft Focus, Fisheye Effect, Miniature Effect and Toy Camera Effect. Each filter alters the mood and feel of any particular scene, allowing you to create photos with a fun, distinctive flair.

Simple to Use Features for Better Photography.
Basic+ and Creative Auto
The EOS Rebel T5 is always ready to take beautiful pictures automatically. For photographers looking to experiment with more advanced settings, the EOS Rebel T5 is loaded with features to take you to the next level. Basic+ makes it easy to create the image effects you want, changing ambience or scene type according to simple choices made on the camera's Quick Control Screen. And ideal for beginners looking to expand their photographic horizons is Creative Auto mode where basic settings are based on full automatic operation, but shooting guides on the LCD screen explain how to make changes to exposure, tone, sharpness and more, and how those changes will affect the final image. In essence, with Creative Auto mode, you can experiment and learn more about photography while still taking stunning photographs.

A Comprehensive System of Optics Perfect For Video and Stills.
Compatible with the full line of Canon EF and EF-S lenses
The EOS Rebel T5 is compatible with all Canon lenses in the EF and EF-S lineup, ranging from ultra-wide angle to super telephoto lenses. Canon lenses employ advanced optical expertise and micron-precision engineering to deliver unprecedented performance in all facets of the photographic process. Numerous lenses feature Canon's sophisticated Optical Image Stabilizer technology to minimize the effect of camera shake. Through Canon lenses, photographers can truly maximize the quality and liberating performance of the EOS Rebel T5.

Short summary description Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS Rebel T5 + 18-55 IS & 55-250 STM, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 435 g, Black

Long summary description Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS Rebel T5 + 18-55 IS & 55-250 STM. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Optical. PictBridge. Weight: 435 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
18 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Still image resolution(s) *
3456 x 2304 2592 x 1728 1920 x 1280 720 x 480
Image stabilizer *
No
Supported aspect ratios
3:2
Total megapixels
18,7 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 55 mm
Minimum aperture number
3,5
Maximum aperture number
5,6
Lens structure (elements/groups)
11/9
Lens type
Standard zoom
Filter size
5,8 cm
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
AI Focus, One Shot Focus, Servo Auto Focus
Auto Focus (AF) object detection
Face
Closest focusing distance
0,25 m
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 400, 800, 1600, 3200, 6400
Light exposure modes *
Aperture priority AE, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
9,2 m
Flash recharging time
2 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Video
Motion JPEG frame rate
30 fps
Resolution at capture speed
640x480@25fps, 640x480@30fps, 1280x720@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
Eye-Fi, SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
460000 pixels
Display aspect ratio
4:3
Vari-angle LCD display
No
Field of view
100%
Viewfinder
Viewfinder type
Optical
Magnification
0,8x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Camera
White balance *
Auto
Scene modes *
Close-up (macro), Night portrait, Portrait, Sports, Landscape
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Brightness adjustment
Yes
Camera playback
Single image, Thumbnails
Start-up time
100 ms
Histogram
Yes
Live view
Yes
Direct printing
Yes
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
600 shots
Battery type
LP-E10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
129,6 mm
Depth
77,9 mm
Height
99,7 mm
Weight
435 g
Packaging content
Wrist strap included
Yes
AC adapter included
Yes
Cables included
USB
Battery charger included
Yes
Batteries included
Yes
Quick start guide
Yes
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 01:47:54
Uk has collected 110 expert reviews for Canon EOS Rebel T5 + 18-55 IS & 55-250 STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-10-27 01:47:53
22.3x14.9mm 18.0-megapixel sensor, 3.0x zoom (29-88mm equivalent), 685gPrice, rating and specs based on the EF-S 18-55mm III kit22.3x14.9mm 18.0-megapixel sensor, 3.0x zoom (29-88mm equivalent), 685gPrice, rating and specs based on the EF-S 18-55mm III ki...
Bottom line EOS quality at a new lower price, the 1200D is a steal, provided you know where to look...
60%
gadgetspeak.com
Updated:
2016-10-27 01:47:53
While you would probably attach the neck strap for those occasions when you are wandering around for hours taking images I preferred it without it when I was removing it from my bag to take images and then moving on.The hand grip on the right side is comf...
92%
lazygamer.net
Updated:
2016-10-27 01:47:53
I've been a fan of the Canon DSLR series for quite some years now and my current weapon of choice is the Canon 600D, this is the one we use for most of our Lazygamer interviews and so far it has been a perfect combination of a great HD video camera and a...
Bottom line The Canon 1200D SLR is a perfect entry level camera and will keep you snapping happy for years to come. If Canon had just allowed external microphones on this one it would be an industry killer but for now it still sits in that strange level between point...
0%
goodgearguide.com.au
Updated:
2016-10-27 01:47:53
Canon's EOS 1200D camera is designed to get you started in the world of digital SLR photography, and is a sensible step up if you haven't used such a camera before and want to upgrade from a compact or phone device. It's one of the cheapest DSLR bodies yo...
Good Inexpensive entry point into the Canon digital SLR ecosystem, Good overall picture quality, Relatively simple controls...
Bad Focus performance of 18-55mm kit lens was slow and sometimes innacurate, SD card slot in battery compartment...
Bottom line The bottom line with the EOS 1200D is that it's not a digital SLR camera to go for if you are looking for anything more than a beginner's model. Its relatively simplistic controls and no frills physical design are no match for experienced hands, but they...
60%
pcworld.co.nz
Updated:
2016-10-27 01:47:53
Canon's EOS 1200D camera is designed to get you started in the world of digital SLR photography, and is a sensible step up if you haven't used such a camera before and want to upgrade from a compact or phone device. It's one of the cheapest DSLR bodies yo...
Good Inexpensive entry point into the Canon digital SLR ecosystem, Good overall picture quality, Relatively simple controls...
Bad Focus performance of 18-55mm kit lens was slow and sometimes innacurate, SD card slot in battery compartment...
Bottom line The bottom line with the EOS 1200D is that it's not a digital SLR camera to go for if you are looking for anything more than a beginner's model. Its relatively simplistic controls and no frills physical design are no match for experienced hands, but they...
60%
dpexpert.com.au
Updated:
2016-10-27 01:47:53
This is Canon's basic entry level DSLR. It has an 18 Megapixel APS-C CMOS sensor and the DIGIC 4 Image Processor in a fairly compact and light body. The lens is of modest range and is mechanically rough and gritty. The 75mm non-swivelling LCD is low resol...
Good The price. This is a DSLR, with the option of fully automatic point and shoot or with full user control, at a price under that of many compact cameras. And in the important area of image capture and processing no pennies have been squeezed to reduce the m...
Bad The price! There is evidence in the quality of materials and in the feel of the controls that this is a camera made down to a price. Pentax and Nikon entry models, while a little dearer, don't feel so much like pauper siblings...
Bottom line It is hard to make an assessment of a camera like the Canon 1200D. If it were a car we would say that it will get you from A to B every time, but it is not a Jaguar. It is aimed at amateurs of modest ambition, but do they need the bulk of a DSLR? On the o...
0%
photoreview.com.au
Updated:
2016-10-27 01:47:53
Canon's EOS 1200D, which was announced in February, replaces the previous entry-level DSLR model, the EOS 1100D . Although it's a relatively modest upgrade in most respects, most potential purchasers will welcome the increase in sensor resolution and supp...
Bottom line Canon has done a good job of producing a DSLR camera for novice users. The EOS1200D is easy to operate, works well in auto mode and, with the aid of the Canon EOS Companion app, capable of providing the assistance novice users need to ease them from simpl...
88%
reviewed.com
Updated:
2016-10-27 01:47:53
The new Canon EOS Rebel T5 (MSRP $549.99 with kit lens) represents the bare necessities of a DSLR in today's world with an 18-megapixel sensor, full HD 1080p video, a 3-inch LCD screen, and... that is about it. The T5 is a much needed successor of the anc...
Bottom line Over the last few years the camera industry has undergone some turbulent changes. Though most of Canon's competitors have been desperate just to stay above water, Canon has been leveraging its advantage as the top selling brand by keeping things steady. H...
75%
pocket-lint.com
Updated:
2016-10-27 01:47:53
The entry-level DSLR market has slowed in terms of product releases in recent years. Indeed it's taken three years for Canon to out the 1200D - that's Rebel T5 for our American friends - and while we don't mind waiting for the right kit to come along we d...
Good Decent viewfinder-based performance for entry-level product, impressive image quality throughout, huge range of EOS lenses available, competitive price...
Bad Live view is poor, JPEG processing is a little harsh, plasticky build, compact system cameras may undermine its existence, kit lens limitations...
Bottom line The Canon EOS 1200D holds enough weight to keep the entry-level DSLR market relevant, although with compact system cameras adding an additional option it's not as cut and dry as it once was. If you want to use the rear LCD screen to take pictures t...
80%
techsmart.co.za
Updated:
2016-10-27 01:47:53
While smartphone photography might have hit the compact camera market for a six, it also enticed many to take photography that one step further into the realm of DSLRs. Canon's EOS 1200D is a no-frills entry-level camera, retailing for R6 000 with its 18-...
Good Good price; solid image quality; Companion App is helpful...
Bad No inmenu explanation; ISO not to be used past 1600; Low resolution on LCD display...
0%
macworld.co.uk
Updated:
2016-10-27 01:47:53
Canon's 18 megapixel APS-C format sensor incorporating EOS 1200D is an imaginative update of its 12 megapixel 1100D predecessor. The obvious pitch is that first time DSLR owners will be able to achieve more professional results straight out of the box, an...
Good Affordable, well built, capable of professional looking results for a budget price, intuitive operation...
Bad Fixed LCD screen only, no builtin wireless connectivity, maximum capture speed is modest if you're attempting action shots...
Bottom line Whilst the 18 megapixel EOS 1200D might not offer all the bells and whistles of models higher up the range such as a tilting and swiveling LCD screen, it is possible to get professional looking results out of it if daring to stray from the auto everything...
80%
digitalversus.com
Updated:
2016-10-27 01:47:53
Canon's EOS 1200D is a nice little SLR for beginners that's straight-forward and especially easy to use thanks to the "EOS Companion" app. It's an excellent first step into the world of DSLR photography and its low price is sure to be a hit. However, it's...
Good Easy to use, Userfriendly handling, "EOS Companion" app is a nice extra, Excellent response times...
Bad No touchscreen, No WiFi, Performances in Live View mode are painful, No continuous autofocus in video mode...
60%
amateurphotographer.co.uk
Updated:
2016-10-27 01:47:53
Historically, Canon has produced some fantastic entry-level DSLR cameras tailored to the first-time buyer. This type of camera is aimed at someone who is upgrading from a compact camera or smartphone, who may find the functionality of a DSLR a little daun...
Bottom line When compared with the Canon EOS 100D, Nikon D3300 and Pentax K-5, the Canon EOS 1200D does not exactly overwhelm in terms of specification, and neither does it excel in any given area. However, the current RRP of this camera is £349.99 body only, so it i...
0%
techradar.com
Updated:
2016-10-27 01:47:53
Despite the low price points, the entry level of the DSLR market is very important for building customer loyalty.The new Canon EOS 1200D replaces the 1100D, which is now three years old, and sits just below the ultra-small 100D as the first camera in the...
Good Affordable, Textured coating, Optical viewfinder...
Bad Slow focusing in Live View, No touchscreen, No Wi, Fi/NFC...
Bottom line Canon has once again produced a reliable camera capable of creating some beautiful images. If you're in the market for your first DSLR and you're fine with a no-frills purchase, then the 1200D is a great option. If you have a little more money to spend...
80%
Digitaltrends.com
Updated:
2016-10-27 01:47:54
Canon's new entry-level DSLR, the EOS Rebel T5 ($550), is an upgrade from the now discontinued T3. That's all well and good, but is it better than the more affordable mirrorless competition – which have become very strong performers in the past year? Whil...
Good Good stills with classic Canon image style, Good for DSLR newbies on a budget, Decent 1080/30p videos...
Bad Noisy shutter mechanism, Even though new, seems like old technology, Doesn't handle high ISOs well, No Wi-Fi...
Bottom line For what it is and whom it's intended for, the T5 is a decent camera. We wouldn't go out of our way to recommend it, especially since there are less expensive options available like the recently reviewed, lighter weight Sony Alpha A5000 . Sure, it doesn...
80%
pocket-lint.com
Updated:
2016-10-27 01:47:54
It's been a full three years since Canon last put out an entry-level DSLR camera, but in 2014 it's back in business with the EOS 1200D. The replacement for 2011's 1100D, the 1200D is all about the balance of price to performance. Three years has seen the...
0%
trustedreviews.com
Updated:
2016-10-27 01:47:54
What is the Canon EOS 1200D? While compact cameras continue to suffer in the wake of the ubiquitous smartphone, the DSLR market remains fairly strong. More and more novice photographers are flocking to DSLRs as a means of stepping up their game. There's l...
Good Competitive price, Excellent high ISO performance, Clever and useful EOS companion app, Easy to use...
Bad Autofocus struggles in live view, Few AF points, Slow burst mode, Low resolution LCD...
Bottom line Despite a slightly lacklustre specification, the Canon EOS 1200D delivers a superb first-time DSLR experience. For an extraordinarily competitive price you get a lot of solid under-the-bonnet features like superb native ISO performance, a solid metering s...
80%
T3.com
Updated:
2016-10-27 01:47:54
The Canon EOS 1200D is the brand's new entry-level DSLR and can be used with its free Canon EOS Companion app to show absolute beginners how to get started. Sitting below the Canon EOS 700 and 100 in the makers range, this is the most basic DSLR that it...
Good Sturdy body, Large 18-megapixel sensor, Handy companion app...
Bad Modest burst shooting speed, Non-tilting (fixed) LCD, No wireless connectivity...
Bottom line This 18 megapixel EOS is a beginner's model that an expert wouldn't be ashamed to be seen with, or use. Yes, it's intuitive from the get go, so won't tax the uninitiated. At the same time it's easy to access manual settings and exert a bit of hands-on con...
80%
techradar.com/au/
Updated:
2016-10-27 01:47:54
Despite the low price points, the entry level of the DSLR market is very important for building customer loyalty.The new Canon EOS 1200D replaces the Canon 1100D and sits just below the ultra-small Canon 100D as the first camera in the line-up.Rather than...
Good Affordable, Textured coating, Optical viewfinder...
Bad Slow focusing in Live View, No touchscreen, No WiFi/NFC...
Bottom line Probably the most interesting thing about the new EOS 1200D is the accompanying app for iOS and Android. That said, Nikon offers something similar in its D3300 directly in the camera, so it may be a little frustrating to some that you need to download so...
80%
chip.com.my
Updated:
2016-11-29 01:31:26
We've seen quite a number of cameras of all shapes and sizes launched over the past few months, and this time around, Canon has been generous enough to send us a DSLR that is meant for photography newbies, or if you're just looking for an affordable camer...
Good Good camera for photography newbies...
Bad Obvious noise and discoloration at higher ISOs...
Bottom line The Canon EOS 1200D may not come with too many bells and whistles, but it's a great newbie-friendly DSLR that gets the job done. Regardless if you're thinking of taking photos or shooting videos, this camera has all that one needs in one affordable packa...
0%
hardwarezone.com.my
Updated:
2016-11-29 01:31:27
The Canon EOS 1200D replaces the EOS 1100D, sitting below the Canon EOS 100D as Canon's most basic entry-level DSLR camera, and is basically a slightly upgraded EOS 1100D. With the camera market suffering due to the general public's increased use of smart...
Bottom line Compared to the EOS 100D, the EOS 1200D lacks things like touch operations and a flip out LCD screen, and operation in Live View can be a frustrating endeavor if you're trying to work on moving subjects. There is no Wi-Fi functionality built-in, though th...
0%
hardwarezone.com.ph
Updated:
2016-11-29 01:31:27
The Canon EOS 1200D replaces the EOS 1100D, sitting below the Canon EOS 100D as Canon's most basic entry-level DSLR camera, and is basically a slightly upgraded EOS 1100D. With the camera market suffering due to the general public's increased use of smart...
Bottom line Compared to the EOS 100D, the EOS 1200D lacks things like touch operations and a flip out LCD screen, and operation in Live View can be a frustrating endeavor if you're trying to work on moving subjects. There is no Wi-Fi functionality built-in, though th...
0%
practicalphotography.com
Updated:
2018-05-28 03:51:18
FeaturesThe most important part of any digital camera body is the imaging sensor, where light coming down the lens is received and translated into the electronic data used to form an image. The CMOS sensor in the 1200D has an 18MP resolution, nearly 6MP m...
Bottom line The 1200D is a superb option for photographers wishing to make the jump into the world of DSLR photography. The controls are simple and accessible, with a range of fully automatic shooting modes, and the EOS Companion app helps users get to know their cam...
0%
Brand Image Product code Product Stock Price from
Canon EOS 80D + 18-135mm IS USM Lens SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black Canon EOS 80D + 18-135mm IS USM Lens SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black
(show image)
1263C042 SET 80D + 18-135mm IS USM Lens 0.00
(excl. VAT)
0 (incl. VAT)