location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS524A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JFA77.13A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
BenQ 9H.JFA77.13A user manual (4.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
retail (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
limited warrantly (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp 4500 h
  • - SVGA (800x600) 4:3 13000:1
  • - Screen size compatibility: 914,4 - 7620 mm (36 - 300") Number of colours: 1.073 billion colours
  • - Built-in speaker(s) 4 W
  • - AC 270 W
Warranty: 1 year
Long product name BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White :
The long product name of BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1080p, 13000:1, 1.07B, 190W, 3300AL, Zoom 1.1:1, white
More>>>
BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White:
The official description of BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartEco™ Lamp Saving Technology
SmartEco Mode cleverly adjusts the lamp power to maximize energy savings. Providing only as much light as needed helps deliver the best possible image, with optimum contrast and brightness levels.

LampSave Mode
LampSave Mode is designed to dynamically adjust lamp power brightness level to match displayed content. This helps extend projector lamp life by up to 50%, effectively reducing lamp replacement and maintenance costs.

No Source Detected Mode
The MS524A automatic switches to Eco Blank Mode after the projector is turned on for over three minutes without an active source being displayed, eliminating unnecessary energy waste and prolonging lamp life.

0.5W in Standby Mode
When inactive, the MS524A keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier generation projector models. This technological advancement in energy saving helps extend the projector lamp life and lower energy costs.

BenQ DLP® Projectors with Long Lasting Picture Quality powered DLP Projection Technology
Digital Light Processing (DLP), awarded 2015 Academy Award of Merit (Oscar® statuette), is the leading projection technology used in 90% of world’s digital cinemas and 100% of IMAX theaters. With DLP dominating the worldwide projector market with over 50% share, BenQ has emerged as the worldwide leading manufacturer of DLP projectors, delivering projectors of unmatched performance, quality and features.

Colorific™ Technology Delivers Lifelike Color, Year After Year
BenQ uses Colorific technology to optimize images for specific color balance effects for diverse applications such as presentations, movies and spreadsheets and photographs. Every BenQ Colorific projector generates more than one billion colors by combining up to seven different colors to create vibrant, true to life images. You'll also experience dramatic contrasts for remarkable clarity, higher impact, and greater legibility. BenQ's Colorific projectors are dependable year after year. You can rely on the colors to remain the same from day one to a decade later--without the risk of fading, ghosted images, or yellowing.
- Accurate. Over 1 billion colors - compared to 16.7 million from many LCD projectors
- Crisp. Bright, high contrast picture - 3x more contrast than similar top-selling LCD models
- Long-Lasting. Consistent quality - image is the same now and years from now

Vibrant True-to-Life Colors
DLP technology produces images with remarkable native contrast, using their vast projector design and manufacturing experience, BenQ Engineers deliver DLP Projectors with exclusive features such as SmartEco technology that reproduce images with sharp, crystal clear, easy to read text with rich shadow details and vibrant, accurate colors.

Short summary description BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White:
This short summary of the BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MS524A, 3300 ANSI lumens, DLP, SVGA (800x600), 13000:1, 4:3, 914,4 - 7620 mm (36 - 300")

Long summary description BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White:
This is an auto-generated long summary of BenQ MS524A data projector Standard throw projector 3300 ANSI lumens DLP SVGA (800x600) White based on the first three specs of the first five spec groups.

BenQ MS524A. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 23.1 mm, Aperture range (F-F): 2,56 - 2,8, Zoom ratio: 1.1:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 352, 640 x 360, 640 x 400, 640 x 480 (VGA), 640 x 512, 640 x 544, 704 x 480, 704 x 576, 720..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Screen size compatibility *
914,4 - 7620 mm (36 - 300")
Projector brightness *
3300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lens system
Focal length range
21 - 23.1 mm
Aperture range (F-F)
2,56 - 2,8
Zoom ratio
1.1:1
Throw ratio
1.96 - 2.15:1
Offset
120%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
Supported graphics resolutions
640 x 352, 640 x 360, 640 x 400, 640 x 480 (VGA), 640 x 512, 640 x 544, 704 x 480, 704 x 576, 720 x 350, 720 x 400, 720 x 480, 720 x 576, 752 x 582, 768 x 432, 768 x 494, 768 x 576, 800 x 448, 800 x 450, 800 x 480 (WVGA), 800 x 592, 800 x 600 (SVGA), 832 x 624, 848 x 480, 854 x 480 (WVGA), 900 x 720, 960 x 960, 960 x 720, 960 x 540, 1024 x 576 (WSVGA), 1024 x 600, 1024 x 768 (XGA), 1024 x 800, 1056 x 144, 1152 x 864 (XGA+), 1152 x 870, 1200 x 1600, 1200 x 1920, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 768, 1280 x 800 (WXGA), 1280 x 800, 1280 x 960, 1360 x 768 (WXGA), 1366 x 480, 1366 x 768, 1366 x 768, 1376 x 768, 1400 x 1050 (SXGA+), 1400 x 1080, 1400 x 900, 1440 x 1050, 1440 x 1080, 1440 x 234, 1440 x 900 (WXGA+), 1440 x 900, 1440 x 912, 1536 x 2048, 1536 x 1536, 1600 x 1200 (UXGA), 1600 x 900
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Finnish, French, Greek, Hungarian, Indonesian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Swedish, Thai, Turkish
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
4 W
Number of built-in speakers
2
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
270 W
Power consumption (standby) *
0,5 W
Power consumption (PowerSave)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
283 mm
Depth
222 mm
Height
95 mm
Weight *
1,9 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Warranty card
Yes
Other features
RS-232 ports
1
Brand Image Product code Product Stock Price from
BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White BenQ MX525A data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
9H.JFC77.13A MX525A 0.00
(excl. VAT)
0 (incl. VAT)
BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White BenQ MW526A data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
9H.JFD77.13A MW526A 0.00
(excl. VAT)
0 (incl. VAT)