location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD212MC 21.3" LCD Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002525 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695106697
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54,1 cm (21.3")
  • - 1200 x 1600 pixels 4:3
  • - 30 ms 850 cd/m² 1100:1
  • - 130 W
Warranty: 3 years
Long product name NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black :
The long product name of NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MD212MC, 21.3", LCD, 850 cd/m², 1100:1, 30ms, 1200 x 1600
More>>>
Short summary description NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black:
This short summary of the NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MD212MC 21.3" LCD Display, 54,1 cm (21.3"), 1200 x 1600 pixels, LCD, 30 ms, Black

Long summary description NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black:
This is an auto-generated long summary of NEC MD212MC 21.3" LCD Display computer monitor 54,1 cm (21.3") 1200 x 1600 pixels Black based on the first three specs of the first five spec groups.

NEC MD212MC 21.3" LCD Display. Display diagonal: 54,1 cm (21.3"), Display resolution: 1200 x 1600 pixels. Display: LCD. Response time: 30 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)