location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF663 feeding bottle 260 ml Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF663
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF663/19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103756118
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 04:57:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips AVENT SCF663 feeding bottle 260 ml Transparent, White:
This short summary of the Philips AVENT SCF663 feeding bottle 260 ml Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF663

Long summary description Philips AVENT SCF663 feeding bottle 260 ml Transparent, White:
This is an auto-generated long summary of Philips AVENT SCF663 feeding bottle 260 ml Transparent, White based on the first three specs of the first five spec groups.

Philips AVENT SCF663

Technical details
Product colour
Transparent, White
Bottle capacity *
260 ml
Easy to clean
Yes
Country of origin
United Kingdom
Natural feeding bottle (260 ml/ 9 oz)
1 pc(s)
Handle(s)
Yes
Technical details
Anti-colic valve
Yes
Highly durable
Yes
Easy mounting
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1
Pacifier included
Yes
Brand Image Product code Product Stock Price from
Philips AVENT SCF145/06 feeding bottle Blue Philips AVENT SCF145/06 feeding bottle Blue
(show image)
SCF145/06 SCF145/06 Bottle and teat brush
Philips AVENT SCF143/06 feeding bottle White Philips AVENT SCF143/06 feeding bottle White
(show image)
SCF143/06 Sealing discs for feeding bottle