Fujitsu logo

Fujitsu ESPRIMO Q520 Intel® Core™ i3 i3-4170T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124931
Info modified on:
21 Jun 2024, 08:28:40
Long product name Fujitsu ESPRIMO Q520 Intel® Core™ i3 i3-4170T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

5 x ESPRIMO Q520 (Intel Core i3-4170T, 4GB (DDR3), 128GB (SSD), Intel HD Graphics 4400, DVD Super MultiWindows 7 Professional (64 bit) / Windows 8.1 Pro, 802.11 b/g/n, Bluetooth, 4 x USB 2.0, 2 x USB 3.0, 1 x DisplayPort, 1 x LAN, 1 x DVI, 1.6 kg

Fujitsu ESPRIMO Q520 Intel® Core™ i3 i3-4170T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

The FUJITSU PC ESPRIMO Q520, featuring full desktop PC functionality in a stylish and compact housing, is a real eye-catcher on your desk. Latest generation Intel® Core™ processors deliver the performance to meet your daily office needs. The Zero Noise functionality guarantees silent operation. An integrated 90%-efficient power supply cuts your energy bill. The innovative Low Power Active Mode provides businesses with a wide range of new usage scenarios like telephony and video conferencing. Its compact size and wide range of interfaces make the FUJITSU PC ESPRIMO Q520 your first choice for locations where space saving is key.

Beautify your Desk
This PC will attract attention. With its extremely small and stylish design, the Fujitsu ESPRIMO Q520 satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special design, just 1.9 liters of volume and 1.6 kg weight it is a full-blown PC

Get the most Energy Efficient PC
As energy saving is one of the core components of Fujitsu’s approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO Q520 is the most energy efficient PC within our portfolio taking advantage of the latest energy-saving technology used in desktops

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management

Short summary description Fujitsu ESPRIMO Q520 Intel® Core™ i3 i3-4170T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q520, 3,2 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO Q520 Intel® Core™ i3 i3-4170T 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:

Fujitsu ESPRIMO Q520. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.