Vertiv logo

Vertiv Avocent AV2216-201 KVM switch Rack mounting Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103480
Info modified on:
20 Jun 2024, 08:26:19
Warranty:
2 Years
Long product name Vertiv Avocent AV2216-201 KVM switch Rack mounting Black:

Vertiv Avocent AutoView 2X16 CAT5 analog KVM switch UK

Vertiv Avocent AV2216-201 KVM switch Rack mounting Black:

"Avocent AV 2216 Analog KVM Switch
Built for small datacenters and remote/branch office environments, this analog KVM switch is used to control and access your servers. AutoView KVM switches can be upgraded to enable remote management with the purchase of a Remote Access Key"

Short summary description Vertiv Avocent AV2216-201 KVM switch Rack mounting Black:

Vertiv Avocent AV2216-201, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Vertiv Avocent AV2216-201 KVM switch Rack mounting Black:

Vertiv Avocent AV2216-201. Console ports: USB A, VGA (D-Sub), USB connector type: USB Type-A. Cabling technology: 10/100Base-T(X), Security algorithms: 3DES, AES, DES, SSL/TLS. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U, Certification: UL, FCC, cUL, ICES, CE, EAC, VCCI, KCC, C-Tick, BSMI. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 5 A

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.