location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P240va
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3H14AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894207869 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 385157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Bullet Points HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Share your content in crisp, clear color on the 60,45 cm (23.8") diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio.[1]
  • - Experience stunning FHD picture quality, ultra-fast graphics refresh, vivid colors from DisplayPort, and device compatibility from VGA and HDMI.
  • - Attach your HP PC or select HP Thin Client directly behind the display.[2]
Long product name HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", Full HD 1920 x 1080, 16:9, 250cd/m²
More>>>
HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
The official description of HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential features in an expansive screen size.
Give your HP Pro PC content room to roam on the extra-large HP ProDisplay P240va Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity needs at a highly affordable price point.

Short summary description HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P240va, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP ProDisplay P240va. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Fabulous front-of-screen.
Fabulous front-of-screen.

Get crisp image clarity for all your content on the 60,45 cm (23.8") diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio.[1] 178-degree viewing angles mean everybody has a great view of the screen.

High-speed connection for FHD imagery.
High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get expanded device compatibility from VGA and HDMI.

Create an efficient, easy-to-use workspace.
Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.[2] Keep things tidy with an integrated power supply and cable management features.

Be energy smart.

Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen[3] design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.[4]

Place it where you need it.

Free up valuable desk space with mounting options[5] enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint.

Complete the picture.

Customize a total solution with options[5] designed for your display.

Customize a total solution with options5 designed for your display.

Design the screen for how you work with HP Display Assistant software.

Global reassurance.

Rest assured that your IT investment is supported by a three-year standard limited warranty, and has a stable product lifecycle and minimum one-year lifespan. Add HP Care Packs[6] to extend your protection beyond the standard limited warranties.

Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP ProDisplay P240va computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Requires HP Quick Release, sold separately. See product QuickSpecs for exact PC and thin client compatibility.
[3] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[4] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
[5] Each accessory sold separately. Mounting hardware sold separately.
[6] Footnote: Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.