location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80D + EF-S 18-55 IS STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1263C034 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574636429 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 24,2 MP CMOS Black
  • - Image stabilizer
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 16000 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge HDMI
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24.2 Mp, CMOS, 3:2, LCD, SD, Full HD, 60 fps, 730g + EF-S 18-55mm f/3.5-5.6 IS STM Kit
More>>>
Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether raising your game to SLR level photography or having fun with a feature-rich, versatile SLR you can use pretty much anywhere, the EOS 80D camera is your answer. It features an impressive 45-point all cross-type AF system* that provides high-speed, highly precise AF in virtually any kind of light. To help ensure photographers don't miss their shot, an Intelligent Viewfinder with approximately 100% coverage provides a clear view and comprehensive image data. Improvements like a powerful 24.2 Megapixel (APS-C) CMOS sensor and Dual Pixel CMOS AF for Live View shooting enhance the EOS 80D's performance across the board. Complementing the EOS 80D's advanced operation are built-in wireless connectivity and Full HD 60p movies that can be saved as MP4s for easy sharing. Merging power, precision and operability, the EOS 80D is a dynamic SLR camera for anyone ready to realize their creative vision.

Short summary description Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 80D + EF-S 18-55 IS STM, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, 650 g, Black

Long summary description Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 80D + EF-S 18-55 IS STM. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 16000. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 650 g. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
24,2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
6000 x 3368, 5328 x 4000, 4500 x 3000, 4000 x 4000, 3984 x 2240, 3552 x 2664, 3000 x 2000, 3984 x 2656, 2976 x 1984, 2976 x 1680, 2656 x 1992, 2656 x 2656, 1920 x 1280, 1920 x 1080, 1984 x 1984, 1696 x 1280, 1280 x 1280, 720 x 480, 720 x 408, 480 x 480, 640 x 480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
25,8 MP
Image sensor size (W x H)
22,5 x 15 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG, RAW
Lens system
Focal length range
18 - 55 mm
Minimum aperture number
3,5
Maximum aperture number
38
Lens structure (elements/groups)
13/11
Filter size
5,8 cm
Number of diaphragm blades
7
Lens mount interface
Canon EF-S
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Closest focusing distance
0,25 m
Auto Focus (AF) points
45
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
16000
ISO sensitivity
100, 16000
Light exposure modes *
Auto, Manual
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto
Flash exposure lock
Yes
Flash guide number
12 m
Flash recharging time
3 s
External flash connector
Yes
Flash sync-speed
1/250 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
1280 x 720 pixels
Motion JPEG frame rate
60 fps
Analog signal format system
NTSC, PAL
Video formats supported
MOV, MP4
Audio
Audio formats supported
LPCM
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
Headphone outputs
1
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image
Dioptre correction
Yes
Playback zoom (max)
10x
Languages support
Multi
Live view
Yes
Orientation sensor
Yes
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.3, RAW
Built-in processor
Yes
Image processor
DIGIC 6
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Dustproof
Yes
Waterproof
Yes
Material
Fiberglass, Polycarbonate, Resin
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
960 shots
Battery capacity
1900 mAh
Battery type
LP-E6N, LP-E6
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Operating temperature (T-T)
32 - 113 °F
Weight & dimensions
Width
139 mm
Depth
78,5 mm
Height
105,2 mm
Weight
650 g
Weight (including battery)
730 g
Lens diameter
6,9 cm
Lens length
7,52 cm
Lens weight
205 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-10-24 01:18:18
Uk has collected 161 expert reviews for Canon EOS 80D + EF-S 18-55 IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
EISA.eu
Updated:
2016-10-24 01:18:18
Canon EOS 80D är inte en SLR-kamera i mängden. Canon har tagit fram en kamera som kombinerar många innovativa funktioner för stillbild och video. Den mest centrala tekniken är Canons Dual Pixel CMOS AF som möjliggör snabb fokusering i live view och under...
0%
practicalphotography.com
Updated:
2016-10-24 01:18:18
Features & Build The jump in megapixels means the 80D actually has more resolution than Canon's full-frame 6D DSLR, matches the brand's flagship 1D X MkII, and is on par with the Pentax K-3 II that also has an APS-C sensor. Other steps forward see the au...
Bottom line As with previous additions to Canon's XXD line up, the 80D builds on the strengths of its predecessors, offering enthusiast photographers a powerful APS-C DSLR that's easy to use and gives great results. What's different this time is that Canon has added...
0%
Digitaltrends.com
Updated:
2016-10-24 01:18:18
After almost three years on the market, Canon recently updated the midrange, enthusiast EOS 70D, one of our favorite movie-capable DSLRs. Among the new features, the new EOS 80D has more megapixels, improved video quality, and an enhanced autofocus system...
Good Excellent 24-megapixel stills, Best DSLR autofocusing for movie capture, 45-point autofocus system, Headphone jack...
Bad 4K video...
Bottom line The 80D is a proper upgrade to the 70D, and retains the Editors' Choice. It may not look different, but there are significant improvements under the hood, namely the autofocusing, superior stills, and Full HD videos that are top-notch. The 80D is a nice s...
80%
pcauthority.com.au
Updated:
2016-10-24 01:18:18
Ask the experts and they'll tell you that photography is all about light. They're right, of course, but focus is pretty damn important too – and that's why Canon's new EOS 80D is one of the best cameras we've used in ages. Simply put, the 80D gives yo...
Bottom line The 80D is the do-it-all camera that does it all for you. We're smitten...
100%
amateurphotographer.co.uk
Updated:
2016-10-24 01:18:18
At a glance:Comparing Canon’s current DSLR line-up with what it was three or four years ago highlights how, today, the manufacturer offers a wider range of models catering for all types of photographer and sizes of budget. Canon once offered a couple of A...
Bottom line The 80D isnt as revolutionary as the 70D was when it was released. Nevertheless, its better than its predecessor in a number of areas, including the accuracy of focusing both in and out of live view. The 80D is more responsive at focusing in low light t...
80%
dpexpert.com.au
Updated:
2016-10-24 01:18:18
This is an upgrade to the 70D with particular attention paid to improving video capture. The new 24mp APS sensor has a dual pixel auto focus system, together with more AF points, for faster, accurate focus. This, combined with the new motor type in the ki...
Good This is a Canon, so still photos are fine, both JPEG and RAW and high ISO performance is outstanding. It is the video that is a revelation. Simply touch the critical feature of the subject on the touch screen and the camera will track that spot flawlessly...
Bad Simple vertical tilting screens work better than fully articulated...
Bottom line The super fast focus makes this camera a joy to use. It is so responsive it feels almost thought-controlled. The new lens works so well with the body that it is an almost indispensable part of the combination. If video is not a priority then the EOS 70D i...
0%
techsmart.co.za
Updated:
2016-10-24 01:18:18
Even as professionals were catered to by the launch of the top of the range EOS 1D X Mark II at the beginning of this year, next in line for some upgrade love were prosumers and enthusiasts, as Canon launched the follow-up to the well received EOS 70D (re...
Good Excellent autofocus system, Improved sensor, Compact sensor, WiFi and NFC onboard...
Bad Small command wheel, Expensive...
0%
photoreview.com.au
Updated:
2016-10-24 01:18:18
All 45 points are cross-type and they can be selected individually or grouped into areas to enable fast and accurate focusing virtually anywhere in the frame. The AF system can operate in light levels as low as moonlight (-3EV), while the central 27 in th...
Bottom line Photographers looking to step up from an entry-level EOS DSLR to one with more serious imaging capabilities should consider the EOS 80D as a possible option, although (like other DSLR cameras) it's not the best choice for anyone with a serious interest in...
88%
pocket-lint.com
Updated:
2016-10-24 01:18:18
If you're looking to drop a four-figure wedge of cash of a mid-range DSLR - one that'll last you for a good stretch of time - then Canon is one of the names that so often floats to the surface; the crema on the coffee, if you will. And in the 80D that lay...
Good Continuous autofocus unparalleled at this level, 100% optical finder (finally), fast performance and significant buffer, decent image quality throughout, vari-angle touchscreen (with speedy live view)...
Bad No 4K video, no second SD slot, viewfinder flare from direct light sources, off-centre 1-point AF not always perfect, no speed increase over 70D, finish looks plasticky...
Bottom line The Canon EOS 80D takes almost everything that was missing or not quite up to scratch in the already impressive 70D and sets it right. Save for a second SD card slot and absence of 4K video there's not a whole lot missing in this mid-range master...
100%
techradar.com
Updated:
2016-10-24 01:18:18
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's DSLR line-up. That puts it in prime enthusiast territory, offering the heightened level of control and advanced features that these users demand in comparison w...
Good 24Mp Dual Pixel CMOS AF sensor, 110 JPEGs or 25 raw file bursts, New AF systems...
Bad No increase in maximum frame rate (but it is 7fps)...
Bottom line On paper this looks like a healthy upgrade from the 70D and a great choice for enthusiast photographers. It's going to be an interesting one to test when we get a full production sample...
90%
trustedreviews.com
Updated:
2016-10-24 01:18:18
Canon EOS 80D hands-on – A satisfying update for Canon enthusiasts Canon's all-new EOS 80D follows the recent addition of the of the hotly anticipated 1DX Mark to the professional EOS roster and is yet another sign the firm's turning its attention squarel...
Bottom line Canon EOS 80D – Image Quality Canon has used a 24-million-pixel sensor before, in the EOS 750D and 760D. However, these two models don't feature the 80D's Dual Pixel CMOS AF sensor. The jump to a 24-million-pixel sensor is good news for those who like fre...
90%
techradar.com/au/
Updated:
2016-10-24 01:18:18
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's DSLR line-up. That puts it in prime enthusiast territory, offering the heightened level of control and advanced features that these users demand in comparison w...
Good 24Mp Dual Pixel CMOS AF sensor, 110 JPEGs or 25 raw file bursts, New AF systems...
Bad No increase in maximum frame rate (but it is 7fps)...
Bottom line On paper this looks like a healthy upgrade from the 70D and a great choice for enthusiast photographers. It's going to be an interesting one to test when we get a full production sample...
0%
stuff.tv
Updated:
2016-10-24 01:18:18
How would you rate your skills with a camera - newbie, amateur, enthusiast or professional?If you fall into that third category, Canon has just refreshed its line-up with the ideal digital SLR.The 80D is an upgrade on the 70D, which was one of Canon's mor...
Good Superb focusing in all modes, Excellent image quality, Wi-Fi and app features actually work, Swivelling touchscreen and plenty of controls...
Bad Bigger than a non-DSLR (obviously), Pricey, No 4K video...
Bottom line The 80D looks like a solid upgrade to the 70D, fixing the flaws that affect its biggest audience. Stills photographers will welcome the changes too, but make no mistake; this is a DSLR aimed at video first. At launch, the 80D will go head-to-head with Ni...
100%
amateurphotographer.co.uk
Updated:
2016-10-24 01:18:18
Canon EOS 80D review: Hands-on First Look At a glance: 24.2-million-pixel APS-C sensor DIGIC 6 image processor EF/EF-S lens mount ISO 100-16,000 (extendable to ISO 25,600) 7fps continuous shooting 3.5mm headphone input £999.99 (body only) Having recently...
0%
cybershack.com.au
Updated:
2016-11-02 01:38:37
Canon's new midrange EOS 80D is an attempt at bridging the gap between enthusiast gear and pro gear. It's got several cool features for the average user and a few nice options for more advanced users.Canon's cameras usually have great build quality and ni...
Good Great image quality, Solidly built, Easy to use...
Bad Included lens lets the camera down a little, Fiddly to pair with smartphone, Not easily portable...
80%
liveatpc.com
Updated:
2016-11-20 01:23:54
Same, Yet Different The handling of the camera can be categorised as feeling similar, yet not… at the same time. It shares similar body style and design as the 70D, but it has tweaked ergonomics in hand. Additionally, it has 45 AF points that can be selec...
Bottom line Taking The Canon 80D For A Test Drive24.2-megapixel Imaging GoodnessWith every snap, the images that comes out from the Canon EOS 80D will be good, as the 24.4-megapixel sensor is helped by the DIGIC 6 image processor to deliver pictures like it was picke...
80%
stuff.tv/my/
Updated:
2016-11-20 01:23:55
How would you rate your skills with a camera - newbie, amateur, enthusiast or professional?If you fall into that third category, Canon has just refreshed its line-up with the ideal digital SLR.The 80D is an upgrade on the 70D, which was one of Canon's mor...
Good Superb focusing in all modes, Excellent image quality, Wi-Fi and app features actually work, Swivelling touchscreen and plenty of controls...
Bad Bigger than a non-DSLR (obviously), Pricey, No 4K video...
Bottom line The 80D is a really lovely camera to use. Everything is just so effortless - you pick it up, point it at something, click away and get a load of great, in-focus pictures back. Then, if you want, you can connect via Wi-Fi and download them to your phone.It...
80%
expertreviews.co.uk
Updated:
2016-12-08 01:37:45
The EOS 80D is the latest model in Canon’s enthusiast line of cameras. It’s a step up from the consumer-oriented EOS 750D and 760D, with a bigger viewfinder, more physical controls, a weather sealed body, longer battery life, faster performance and more...
Good Competent all-rounder, Excellent autofocus in video capture...
Bad Sometimes overexposes high-contrast scenes in JPEG mode, No 4K video capture, Still image autofocus not the most reliable...
Bottom line The Canon EOS 70D earned itself a five-star review at Expert Reviews, not because of any specific stand-out feature but for its elegance and competency across the board. The 80D has echoes of the same traits, but three years on and with the 70D still avai...
60%
wovow.org
Updated:
2016-12-22 03:48:45
Canon has just introduced a new camera aimed at enthusiasts and advanced users. This is the new Canon EOS 80D, a model that comes to replace the EOS 70D with a new APS-C sensor size with higher resolution, improved system approach and a viewfinder with 10...
0%
cravingtech.com
Updated:
2017-01-15 01:23:46
Canon EOS 80D Review – On paper, the Canon EOS 80D with 18-135mm IS lens kit is equipped with a lot of goodies. It weighs 730 grams (body only) and has a 24.2 Megapixels APS-C CMOS sensor. The packaging comes with the Canon EOS 80D body, the lens, camera...
0%
gadgetscentral.co.uk
Updated:
2017-05-13 03:28:43
The EOS 80D is a step up from the consumer-oriented EOS 750D and 760D, with a bigger viewfinder, more physical controls, a weather sealed body, longer battery life, faster performance and more sophisticated autofocus...
0%
devontechsupport.com
Updated:
2017-05-19 01:28:50
The new 80D, which replaces the 70D launched in July 2013, sits smack in the middle of Canon's SLR line-up, above the 760D and below the 7D Mark II. That puts it in prime enthusiast territory which means it needs to appeal to people who want to shoot a ra...
Good Enthusiast photographers want a camera that works for them, that lets them access the most important features quickly and adjust settings effortlessly. The 80D provides a quick route to the most commonly used features and allows a good degree of customisa...
Bad The downside to an advanced autofocus system is that it's complex and getting the best from it takes some input from the photographer. In more advanced cameras like the 7D Mark II, 5D Mark III and 1DX Mark II, Canon has tried to help with the Case Studies...
Bottom line It's bigger than the average compact system camera and its viewfinder can't preview images as they will be captured, but the Canon 80D is an excellent choice of camera for enthusiast photographers. It has a high quality sensor that is able to capture a go...
0%
hardwarezone.com.my
Updated:
2017-07-20 01:08:35
Before we begin our shootout, let us answer the question on what is the mark of a prosumer camera?Broadly speaking, this class of cameras is able to deliver on most commercial jobs, yet generally priced within the reach of a serious enthusiast or professi...
0%
expertreviews.co.uk
Updated:
2018-07-29 03:34:31
The EOS 80D is the latest model in Canon’s enthusiast line of cameras. It’s a step up from the consumer-oriented EOS 750D and 760D, with a bigger viewfinder, more physical controls, a weather sealed body, longer battery life, faster performance and more...
Good Competent all-rounder, Excellent autofocus in video capture...
Bad Sometimes overexposes high-contrast scenes in JPEG mode, No 4K video capture, Still image autofocus not the most reliable...
Bottom line A solid set of features but the Canon EOS 80D doesn’t do enough to stay ahead of the competition...
60%
Brand Image Product code Product Stock Price from
Canon EOS 80D + 18-135mm IS USM Lens SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black Canon EOS 80D + 18-135mm IS USM Lens SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black
(show image)
1263C042 SET 80D + 18-135mm IS USM Lens 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)