location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN50KU6300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN50KU6300FXZA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276145327 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 125,7 cm (49.5")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Motion Rate 120
  • - ATSC
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting 400 x 400 mm
  • - 58 W
Warranty: 12 months parts & labour
Long product name Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium :
The long product name of Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50", 4K UHD TV, 6-Series, 3840 x 2160, 120HZ MR, 20W RMS, Dolby Digital Plus, DTS Premium Sound 5.1, Smart, Quad-Core, ATSC/Clear QAM, Wi-Fi, HDMI, USB, HDR Premium
More>>>
Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium:
The official description of Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

About This Product
Enjoy 4K Ultra HD resolution and High Dynamic Range (HDR) content that delivers greater clarity with Micro Dimming Pro and a fuller spectrum of color with Wide Color Enhancer. Access your favorite content quicker and easier with the new Samsung Smart TV platform powered by a Quad-Core Processor.

4K UHD Picture Quality
Enjoy incredible picture and dramatic detail with UHD. Its 4K resolution means everything you watch looks 4x sharper than Full HD.

Slim Design
We’ve dramatically slimmed the entire TV, so nothing stands between you and your viewing experience. If that weren’t enough, it also creates optimized contrast across multiple zones of the picture.

UHD Dimming
Put yourself on the forefront of advancements in color, contrast, and sharpness with UHD Dimming. It uses new technology to create a more vibrant viewing experience than you’ve ever seen.

PurColor
PurColor brings you closer to what nature intended with accurate expression of color in life-like detail.

UHD Upscaling Picture Engine
Upscaling Picture Engine upgrades lower resolution movies and TV shows to a stunning near ultra high-definition experience with enhanced detail and optimized picture quality.

HDR Premium
Our HDR Premium technology displays HDR (High Dynamic Range) content from new generation Ultra HD Blu-ray, HDR streaming content, and HDR content available on Vidity compliant storage devices. Meets CTA HDR-compatible requirements.1
Complies with CTA (Consumer Technology Association) definition requirement for HDR open standard profile playback.

Simplified Smart TV
Simple access to live TV, streaming content sources, and apps in one place with Smart Hub – and you only need one remote control for it all.
All devices must be on the same network and Internet connection is required.


Cloud Gaming
Access games right from the Cloud and enjoy the most realistic gaming experience on a large screen without the use of a console.2
Internet access required, download speeds may vary.

Smart Remote
Easily navigate your Smart TV and control other devices with the Smart Remote. It even has a cutting-edge touchpad for the simplest and smartest way to control your TV.1
All devices must be on the same network and Internet connection is required.

Smart View
Watch your TV entertainment on your mobile device – or your mobile media on your TV via the Smart View App.

Short summary description Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium:
This short summary of the Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN50KU6300, 125,7 cm (49.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium:
This is an auto-generated long summary of Samsung UN50KU6300 125,7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium based on the first three specs of the first five spec groups.

Samsung UN50KU6300. Display diagonal: 125,7 cm (49.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Titanium

Display
Display diagonal *
125,7 cm (49.5")
HD type *
4K Ultra HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
Motion Rate 120
Display refresh rates supported
120 Hz
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
125,73 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
ATSC
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Screen mirroring
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, Dolby Digital, DTS Premium Sound 5.1, Dolby Digital Plus
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
Design
Product colour *
Titanium
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Ambient light sensor
Yes
Picture processing technology
Samsung Wide Color Enhancer
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD Dimming
Processor cores
4
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Power
Power consumption (typical) *
58 W
Power consumption (standby) *
0,3 W
Power consumption (max)
180 W
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width (with stand)
1127,8 mm
Depth (with stand)
309,9 mm
Height (with stand)
724 mm
Weight (with stand)
13,2 kg
Width (without stand)
1127,8 mm
Depth (without stand)
63,5 mm
Height (without stand)
655,3 mm
Weight (without stand)
12,2 kg
Packaging data
Manual
Yes
Package width
1361,4 mm
Package depth
152,4 mm
Package height
754,4 mm
Package weight
17,5 kg
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1650A
Other features
Interactive TV
Yes
Built-in speaker(s)
Yes
Annual energy consumption
108 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:53:35
Uk has collected 1 expert review for Samsung UN50KU6300 125.7 cm (49.5") 4K Ultra HD Smart TV Wi-Fi Titanium and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
reviewed.com
Updated:
2016-11-16 06:48:51
Each of the KU6300 TVs is a 4K/UHD smart TV with HDR compatibility and 60 Hz refresh rates. They feature Samsung's Tizen-based "Smart Hub" platform and a minimalist but simple design.We bought the 50-inch KU6300 new from Amazon, and gave it the usual fact...
73%
Country Distributor
United Kingdom 1 distributor(s)