location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port L2 Managed Gigabit PoE Switch, 802.3at/af PoE, 2 x SFP, 120W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-1070 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867197578
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:52
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEP-1070 user manual (10.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 SNMP/ HTTP / HTTPS / TELNET / SSH
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 20 Gbit/s
  • - Access Control List (ACL)
  • - 19U Rack mounting
  • - Power supply included Power over Ethernet (PoE)
Long product name LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black :
The long product name of LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x RJ-45 10/100/1000BASE-T PoE, 2 x 100/1000Base-X SFP, 20 Gbps, 16MB, 9K JF, 8K MAC
More>>>
LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black:
The official description of LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-1070 is 10-port Gigabit Layer-2 Managed PoE+ Switch, is a standard Gigabit Ethernet switch that meets all IEEE IEEE 802.3/u/x/z/ab/af/at standards. The switch includes 8-Port 10/100/1000Mbps RJ-45 with PoE+ function and 2-Port Gigabit SFP for Fiber. It is an ideal solution for applications of wireless AP, IP phones, IP cameras, and IP HDMI TV-Wall of digital signage. It can be managed through Ethernet port using Web-based management, associated with SNMP agent. With the SNMP agent, the network administrator can manage the switch, configure and control in an efficient way. The overall network management is enhanced to meet the network efficiency and to accommodate high bandwidth applications.
In addition, the switch features comprehensive and useful functions such as DHCP Snooping (Including Option 82), QoS (Quality of Service), Spanning Tree, RSTP/MSTP, VLAN, Port Trunking, Port Security, MVR, SNMP/RMON, LLDP and IGMPv3 Snooping capability.
GEP-1070 supports the Power saving by reducing the power consumption. It could efficiently save the switch power with auto detecting the client idle and cable length to provide different power.

- 8 PoE-Plus Gigabit Ethernet ports and 2 Gigabit SFP slots
- Supports VLAN (tag-based, Q-in-Q)
- Supports 8K MAC address auto-learning and auto-aging
- IEEE 802.3ad LACP for auto port aggregation
- 9K jumbo frames to increase data transfer rates
- Total PoE power budget: 120W, up to 30W per port

Short summary description LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black:
This short summary of the LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-1070, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 19U

Long summary description LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black:
This is an auto-generated long summary of LevelOne GEP-1070 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 19U Black based on the first three specs of the first five spec groups.

LevelOne GEP-1070. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 19U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Fiber optic connector
SFP
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Tagged VLAN, Protocol-based VLAN
Optical fiber
Fiber ethernet cabling technology
100BASE-X, 1000BASE-X
Data transmission
Switching capacity *
20 Gbit/s
Throughput
14,88 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
IP-MAC-Port binding
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
SNMP/ HTTP / HTTPS / TELNET / SSH
Design
Rack mounting *
Yes
Stackable *
No
Form factor
19U
Product colour
Black
Reset button
Yes
Design
LED indicators
Activity, Link, Power
On/off switch
Yes
Performance
Internal memory
16 MB
Mean time between failures (MTBF)
307044 h
Power
Power supply included *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
215 mm
Depth
44 mm
Height
280 mm
Weight
2,2 kg
Packaging content
Cables included
AC
Rack mount kit
Yes
Packaging data
Package type
Box
Resource CD
Yes
Package width
235 mm
Package depth
83 mm
Package height
377 mm
Package weight
3,1 kg
Certificates
Certification
FCC Part 15 Class B, CE
Logistics data
Country of origin
Taiwan
Master (outer) case width
430 mm
Master (outer) case length
320 mm
Master (outer) case height
480 mm
Harmonized System (HS) code
85176990
Master (outer) case weight
16 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black LevelOne GEL-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
(show image)
GEL-1061 KILBY 10-Port L2 Managed Gigabit Switch, 2 x SFP 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEP-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GEP-1061 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GEP-1061 KILBY 10-Port L2 Managed Gigabit PoE Switch, 2 x SFP, 802.3at/af PoE, 125W, 8 PoE Outputs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GEP-2650 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GEP-2650 GEP-2650 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)