icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
ATEN logo

ATEN VE800 AV extender Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94915
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
01 Aug 2021
Bullet Points ATEN VE800 AV extender Black:
  • - Extends the distance between HDMI source and HDMI display
  • - Uses Cat 5e cable to achieve long distance transmission
  • - 8 segment equalization adjustment switch
  • - Extend 1080p by 40m; extend 1080i (HDTV) by 60m
  • - Superior video quality – 1920 x 1200, up to 1080p
  • - HDMI (3D, Deep Color)
  • - Supports Dolby True HD and DTS HD Master Audio
  • - DDC compatible
  • - HDCP 1.1 Compatible
  • - Compatible with all ATEN HDMI switches and splitters
Long product name ATEN VE800 AV extender Black:

HDMI Extender

ATEN VE800 AV extender Black:

The VE800 HDMI Extender extends your HDMI display up to 60 m away from your HDMI source using two Cat 5e cables. It is equipped with HDMI (high definition multimedia interface) connectors and is capable of supporting DVI-D (Single-Link) equipment when used with a HDMI-to-DVI adapter, providing greater flexibility and installation options when integrating several home theater components.

Short summary description ATEN VE800 AV extender Black:

ATEN VE800, 1920 x 1200 pixels, Black

Long summary description ATEN VE800 AV extender Black:

ATEN VE800. Maximum resolution: 1920 x 1200 pixels, Product colour: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.