location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-5058 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867196199 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:33:27
The date of the most recent change of this product data-sheet in Icecat.
LevelOne FCS-5058 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Weatherproof IP66-rated housing
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264, MJPEG
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - Supports IPv4/IPv6 network operation
  • - Removable IR-cut filter for day and night surveillance
  • - Built-in Micro SD/SDHC card slot for local storage
  • - Built-in infrared LEDs for night viewing up to 30m
Long product name LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall :
The long product name of LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 MP, 1/2.8", CMOS, 52°, H.264/MJPEG, 802.3af PoE, 1/30 ~ 1/10000 sec.
More>>>
LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
The official description of LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-5058 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5058 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.

Short summary description LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-5058, IP security camera, Indoor & outdoor, Wired, CE, FCC, Onvif, Ceiling/wall, White

Long summary description LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5058 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-5058. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,028 lx, Camera shutter speed: 1 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"). Fixed focal length: 6 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, Onvif
Design
Form factor *
Bullet
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Activity, Link
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
China
Camera
Minimum illumination
0,028 lx
Camera shutter speed
1 - 1/10000 s
Image sensor
Optical sensor size
25,4 / 2,8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Number of lenses *
1
Focus adjustment
2.0
Fixed focal length
6 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
1280 x 1024 (SXGA), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Frame rate
30 fps
Video streaming
Yes
Noise reduction
Yes
3D NR (Noise Reduction)
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Text caption overlay
Yes
Back Light Compensation (BLC)
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS
Network
Wi-Fi *
No
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
20 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
Video motion detection
Yes
Active tampering alarm
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (max)
7 W
DC output voltage
12
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
76,9 mm
Depth
139,3 mm
Height
60,4 mm
Weight
500 g
Package width
110 mm
Package depth
172 mm
Package height
99 mm
Package weight
550 g
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
352 mm
Master (outer) case length
385 mm
Master (outer) case height
535 mm
Master (outer) case weight
517 g
Quantity per master (outer) case
30 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)