location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H3100 Stereo White Headset Wired Head-band Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3100 White Wired Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T3U78AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894537300 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP H3100 Stereo White Headset Wired Head-band Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Calls/Music Head-band Headset
  • - Wired 3.5 mm connector
  • - Supraaural
  • - Microphone type: In-line
Warranty: 2-year HP Commercial Guarantee
Long product name HP H3100 Stereo White Headset Wired Head-band Calls/Music :
The long product name of HP H3100 Stereo White Headset Wired Head-band Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H3100 Stereo White Headset
More>>>
HP H3100 Stereo White Headset Wired Head-band Calls/Music:
The official description of HP H3100 Stereo White Headset Wired Head-band Calls/Music as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Switch from music to meeting
Easily jump into an online call with the built-in microphone.

Cushioned comfort. Serious sound.
Wonderfully soft cushions completely cover your ear for great comfort and sound quality.

Adjustable comfort
Find the perfect fit with the completely adjustable, padded headband.

Conveniently detachable
Detach the 3.5mm audio cable for easy storage and connection point protection.

Quick, compact storage
Easily take it anywhere with a foldable design for compact storage.

Universal connectivity
Instantly connects with laptops, tablets, and smartphones with a 3.5mm audio jack.

Short summary description HP H3100 Stereo White Headset Wired Head-band Calls/Music:
This short summary of the HP H3100 Stereo White Headset Wired Head-band Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

HP H3100 Stereo White, Wired, Calls/Music, 200 g, Headset, White

Long summary description HP H3100 Stereo White Headset Wired Head-band Calls/Music:
This is an auto-generated long summary of HP H3100 Stereo White Headset Wired Head-band Calls/Music based on the first three specs of the first five spec groups.

HP H3100 Stereo White. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 200 g. Product colour: White

Crisp, clear audio

Enjoy great audio quality for your favorite entertainment.[1]

Switch from music to meeting

Easily jump into an online call with the built-in microphone.[1]

Cushioned comfort. Serious sound.

Wonderfully soft cushions completely cover your ear for great comfort and sound quality.[1]

Adjustable comfort

Find the perfect fit with the completely adjustable, padded headband.

Conveniently detachable

Detach the 3.5mm audio cable for easy storage and connection point protection.

Quick, compact storage

Easily take it anywhere with a foldable design for compact storage.

Universal connectivity

Instantly connects with laptops, tablets, and smartphones with a 3.5mm audio jack.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
White
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
In-line
Weight & dimensions
Width
180 mm
Depth
160 mm
Height
75 mm
Weight
200 g
Packaging data
Package width
185 mm
Package depth
210 mm
Package height
95 mm
Package weight
360 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:40:36
Uk has collected 1 expert review for HP H3100 White Wired Headphone but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)