location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TDLR 60220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDLR60220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437726675 show
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:20:58
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PROGRAMME CHART (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Top-load 6 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Eco, Jeans/denim, Quick, Sport, Synthetics, Delicate/silk
  • - Foam control system
  • - Delayed start timer Child lock
  • - Spin-drying class: B
  • - 76 dB
More>>>
Short summary description Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White:
This short summary of the Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool TDLR 60220, Top-load, 6 kg, B, 76 dB, 1200 RPM, 137 kWh

Long summary description Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool TDLR 60220. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Up
Door colour
White
Drum material
Stainless steel
Tub material
Polypropylene
Drum volume
42 L
Performance
Drum capacity *
6 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Quantity of washing programs *
14
Noise level (spin) *
76 dB
Noise level (wash) *
54 dB
Delayed start timer *
Yes
Cycle time (max)
210 min
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Eco, Jeans/denim, Quick, Sport, Synthetics, Delicate/silk
Load balancing system *
No
Foam control system *
Yes
Residual moisture
53%
Ergonomics
Child lock *
Yes
Door open alarm
Yes
Power
Energy efficiency class (old)
A+++
AC input voltage
220 - 230 V
AC input frequency
50 Hz
Weight & dimensions
Width
400 mm
Depth
600 mm
Height
900 mm
Weight
62 kg
Door diameter
21 cm
Packaging data
Package width
450 mm
Package depth
700 mm
Package height
940 mm
Package weight
64 kg
Other features
Washing class
A
Annual energy consumption washing
137 kWh
Annual water consumption washing
8500 L
Brand Image Product code Product Stock Price from
Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White
(show image)
869991559330 BI WMWG 71253E EU 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White Whirlpool FRR12451 washing machine Front-load 12 kg 1400 RPM White
(show image)
859200238010 FRR12451 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White Whirlpool AWE6010 washing machine Top-load 6 kg 1000 RPM White
(show image)
859330138050 AWE6010 0.00
(excl. VAT)
0 (incl. VAT)